Piezosystem Jena, Inc. X Translation Stage PX 50 CAP

Description
highly compact design with integrated feedback sensor motion up to 50 µm typical repeatability ±3.5 nm accurate parallel motion by parallelogram design high reliability due to solid state hinges motion without mechanical play precision pin holes for easy mounting applications: fiber positioning, laser optics scanning systems micromanipulation The PX 50 CAP combines the advantage of a very compact size with the positioning accuracy of a capacitive regulated system. The system offers motion of 50 µm in the x-axis. The PX 50 CAP is ideally suited for nm-precise positioning of small components such as mirrors and laser diodes, especially with applications requiring longtime stability. The PX series stages can be easily combined with other mechanical positioning systems.
Datasheet
Description
highly compact design with integrated feedback sensor motion up to 50 µm typical repeatability ±3.5 nm accurate parallel motion by parallelogram design high reliability due to solid state hinges motion without mechanical play precision pin holes for easy mounting applications: fiber positioning, laser optics scanning systems micromanipulation The PX 50 CAP combines the advantage of a very compact size with the positioning accuracy of a capacitive regulated system. The system offers motion of 50 µm in the x-axis. The PX 50 CAP is ideally suited for nm-precise positioning of small components such as mirrors and laser diodes, especially with applications requiring longtime stability. The PX series stages can be easily combined with other mechanical positioning systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X Translation Stage - PX 50 CAP - Piezosystem Jena, Inc.
Hopedale, MA, USA
X Translation Stage
PX 50 CAP
X Translation Stage PX 50 CAP
highly compact design with integrated feedback sensor motion up to 50 µm typical repeatability ±3.5 nm accurate parallel motion by parallelogram design high reliability due to solid state hinges motion without mechanical play precision pin holes for easy mounting applications: fiber positioning, laser optics scanning systems micromanipulation The PX 50 CAP combines the advantage of a very compact size with the positioning accuracy of a capacitive regulated system. The system offers motion of 50 µm in the x-axis. The PX 50 CAP is ideally suited for nm-precise positioning of small components such as mirrors and laser diodes, especially with applications requiring longtime stability. The PX series stages can be easily combined with other mechanical positioning systems.
  • highly compact design with integrated feedback sensor
  • motion up to 50 µm
  • typical repeatability ±3.5 nm
  • accurate parallel motion by parallelogram design
  • high reliability due to solid state hinges
  • motion without mechanical play
  • precision pin holes for easy mounting


applications:

  • fiber positioning, laser optics
  • scanning systems
  • micromanipulation

The PX 50 CAP combines the advantage of a very compact size with the positioning accuracy of a capacitive regulated system. The system offers motion of 50 µm in the x-axis. The PX 50 CAP is ideally suited for nm-precise positioning of small components such as mirrors and laser diodes, especially with applications requiring longtime stability. The PX series stages can be easily combined with other mechanical positioning systems.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number PX 50 CAP
Product Name X Translation Stage
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 0.4000 N/µm (2284 lb/in)
Capacitance 1700 nF
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Linear Actuator, 0.5 in. Travel, 30 nm Res., M12 x 0.5 mm Thread - 8321 - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 22 N (79.13 oz)
View Details
PICA Power Piezo Actuators - P-235 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 180 µm (0.5906 to 7.09 mils)
Blocked Force 3500 to 30000 N (12589 to 107904 oz)
Maximum Voltage 1000 volts
View Details
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Maximum Voltage -30 to 130 volts
Resonance Frequency 1 to 0.5000 kHz
View Details
Multilayer Piezo Electric Actuators -  - EPCOS AG
Specs
Actuator Configuration Tube
Type Direct
Maximum Displacement 170 µm (6.69 mils)
View Details