Piezosystem Jena, Inc. Datasheets for Voice Coil Actuators and Motors
Voice coil actuators and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component, allowing for high speed motion and accurate positioning.
Voice Coil Actuators and Motors: Learn more
| Product Name | Notes |
|---|---|
| linear travel range of 20 mm feedback encoder integrated repeatability within the nm range generated forces of up to 18 N typ. resolution of 0.05 µm The linear drive voice... |