The actuators PZ 8 D12 and 20 D12 have been developed as additional elements for the PXY D12 series and are a special modification of the PZ translation stages. Travel in the z-direction of 8µm and 20µm, respectively, is provided.
These elements have a basic, frugal design without a bottom or base plate and are very easy to combine with other systems. These elements can be equipped with positioning feedback sensors for closed loop control. Vacuum and cryogenic versions are available as well.
Piezosystem Jena, Inc. | |
---|---|
Product Category | Piezoelectric Actuators |
Product Number | PZ 20 D12 |
Product Name | Compact Z Directional Element |
Electrical Connector | LEMO |
Maximum Voltage | -20 to 130 volts |
Stiffness | 3.3 N/µm (18843 lb/in) |
Capacitance | 700 nF |