Piezosystem Jena, Inc. Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Our LM-Series laser-interferometri c gauging probes are precision length measurement instruments, the first of their kind to be capable of making contacting length measurements over ranges of 0-20 mm to... | |
| The Nano Positioning and Nano Measuring Machine is used for three-dimensional coordinate measurement in a range of 25 mm x 25 mm x 5 mm, with a resolution of 0.1... |