Piezosystem Jena, Inc. Stack Type Actuator Series PHL

Description
high-load actuators without pre-load motion up to 103 µm without pre-load sub-nm resolution high stiffness up to 175 N/mm blocking force up to 3500 N msec response time flexible epoxy insulation screw thread in the bottom plate applications: micropositioning of heavy loads laser and mirror movement beam adjustment laser tuning nanotechnology microlithography Because of their high blocking forces (up to 3500 N), the PHL series piezo actuators are ideally suited for applications in the machine tool industry. This feature enables the PHL series to move a large mass and to generate high external loads. These actuators are not pre-loaded, but can withstand medium pressure forces. The piezo actuator stack is encased in a non-magnetic stainless steel housing with the top and bottom epoxied to eliminate mechanical play. The PHL series provides a response time in the millisecond range with sub-nm resolution. Piezo actuators without pre-load are not suitable for dynamic applications. For dynamic applications please choose series PAHL.
Datasheet
Description
high-load actuators without pre-load motion up to 103 µm without pre-load sub-nm resolution high stiffness up to 175 N/mm blocking force up to 3500 N msec response time flexible epoxy insulation screw thread in the bottom plate applications: micropositioning of heavy loads laser and mirror movement beam adjustment laser tuning nanotechnology microlithography Because of their high blocking forces (up to 3500 N), the PHL series piezo actuators are ideally suited for applications in the machine tool industry. This feature enables the PHL series to move a large mass and to generate high external loads. These actuators are not pre-loaded, but can withstand medium pressure forces. The piezo actuator stack is encased in a non-magnetic stainless steel housing with the top and bottom epoxied to eliminate mechanical play. The PHL series provides a response time in the millisecond range with sub-nm resolution. Piezo actuators without pre-load are not suitable for dynamic applications. For dynamic applications please choose series PAHL.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Type Actuator - Series PHL - Piezosystem Jena, Inc.
Hopedale, MA, USA
Stack Type Actuator
Series PHL
Stack Type Actuator Series PHL
high-load actuators without pre-load motion up to 103 µm without pre-load sub-nm resolution high stiffness up to 175 N/mm blocking force up to 3500 N msec response time flexible epoxy insulation screw thread in the bottom plate applications: micropositioning of heavy loads laser and mirror movement beam adjustment laser tuning nanotechnology microlithography Because of their high blocking forces (up to 3500 N), the PHL series piezo actuators are ideally suited for applications in the machine tool industry. This feature enables the PHL series to move a large mass and to generate high external loads. These actuators are not pre-loaded, but can withstand medium pressure forces. The piezo actuator stack is encased in a non-magnetic stainless steel housing with the top and bottom epoxied to eliminate mechanical play. The PHL series provides a response time in the millisecond range with sub-nm resolution. Piezo actuators without pre-load are not suitable for dynamic applications. For dynamic applications please choose series PAHL.

high-load actuators without pre-load

  • motion up to 103 µm
  • without pre-load
  • sub-nm resolution
  • high stiffness up to 175 N/mm
  • blocking force up to 3500 N
  • msec response time
  • flexible epoxy insulation
  • screw thread in the bottom plate


applications:

  • micropositioning of heavy loads
  • laser and mirror movement
  • beam adjustment
  • laser tuning
  • nanotechnology
  • microlithography

Because of their high blocking forces (up to 3500 N), the PHL series piezo actuators are ideally suited for applications in the machine tool industry. This feature enables the PHL series to move a large mass and to generate high external loads.
These actuators are not pre-loaded, but can withstand medium pressure forces.
The piezo actuator stack is encased in a non-magnetic stainless steel housing with the top and bottom epoxied to eliminate mechanical play.
The PHL series provides a response time in the millisecond range with sub-nm resolution.
Piezo actuators without pre-load are not suitable for dynamic applications.
For dynamic applications please choose series PAHL.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number Series PHL
Product Name Stack Type Actuator
Actuator Configuration Stack
Maximum Displacement 20 to 103 µm (0.7874 to 4.06 mils)
Blocked Force 3500 N (12589 oz)
Maximum Voltage 130 volts
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuator, Tiny Picomotor, 12.7 mm Travel, 1/4-40 Thread - 8354 - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 13 N (46.76 oz)
View Details
PIRest Drive Electronics - E-135 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector HD D-sub 15 (f), Suitable connecting cables*: E-815.AKx00
Maximum Voltage 24 volts
Length 164 mm (6.46 inches)
View Details
Multilayer Piezoactuator - PZT1 - Mad City Labs, Inc.
Specs
Actuator Configuration Stack
Electrical Connector Two wires
Maximum Displacement 4.6 µm (0.1811 mils)
View Details
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Maximum Voltage -30 to 130 volts
Resonance Frequency 1 to 0.5000 kHz
View Details