Piezosystem Jena, Inc. Datasheets for Optical Apertures
Optical apertures and optical slits control the diameter of beams from light sources.
Optical Apertures: Learn more
| Product Name | Notes |
|---|---|
| piezo slit system symmetrical motion of two slit edges driven by only one piezo actuator opening up to 1500 µm nm precise resolution vacuum compatible version optional measurement system applications:... | |
| piezo slit system symmetrical motion of two slit edges driven by only one piezo actuator opening up to 230 µm nm precise resolution vacuum compatible version optional measurement system applications:... | |
| piezo slit system symmetrical motion of two slit edges driven by only one piezo actuator opening up to 60 µm nm precise resolution vacuum compatible version optional measurement system applications:... | |
| The PureEdge 240 collimator was developed in cooperation with Lawrence Berkeley National lab as part of an upgrade to beamline 12.3.1. Crystal samples of varying sizes should be matched to... | |
| symmetrical motion of two slit edges driven by only one piezo actuator opening up to 300 µm nm precise resolution vacuum compatible version optional measurement system applications: optics spectroscopy vacuum... |