Armstrong International Flo-Rite-Temp™ Double Wall Instantaneous Water Heater 535DW

Description
The DW (double wall) version of the Armstrong Flo-Rite-Temp Instantaneous Water Heater uses a double wall tube to provide positive separation of the steam and water in the heat exchanger. The area between the walls of the tubes vents to atmosphere so you can detect tube failure without cross-contaminating either the steam or water. The Flo-Rite-Temp DW is well suited for all hot water applications where steam is available and plumbing codes or safety requirements prevent the heating medium and the portable water supply from being cross-contaminated. The Flo-Rite-Temp DW Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp DW mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Speed of Response The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems. Failure Safe The Flo-Rite-Temp DW mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger. Temperature Control and User Safety Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp DW water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction. Ease of Maintenance Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required. Ease of Installation No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.
Datasheet
Description
The DW (double wall) version of the Armstrong Flo-Rite-Temp Instantaneous Water Heater uses a double wall tube to provide positive separation of the steam and water in the heat exchanger. The area between the walls of the tubes vents to atmosphere so you can detect tube failure without cross-contaminating either the steam or water. The Flo-Rite-Temp DW is well suited for all hot water applications where steam is available and plumbing codes or safety requirements prevent the heating medium and the portable water supply from being cross-contaminated. The Flo-Rite-Temp DW Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp DW mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Speed of Response The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems. Failure Safe The Flo-Rite-Temp DW mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger. Temperature Control and User Safety Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp DW water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction. Ease of Maintenance Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required. Ease of Installation No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flo-Rite-Temp™ Double Wall Instantaneous Water Heater - 535DW - Armstrong International
Three Rivers, MI, USA
Flo-Rite-Temp™ Double Wall Instantaneous Water Heater
535DW
Flo-Rite-Temp™ Double Wall Instantaneous Water Heater 535DW
The DW (double wall) version of the Armstrong Flo-Rite-Temp Instantaneous Water Heater uses a double wall tube to provide positive separation of the steam and water in the heat exchanger. The area between the walls of the tubes vents to atmosphere so you can detect tube failure without cross-contaminating either the steam or water. The Flo-Rite-Temp DW is well suited for all hot water applications where steam is available and plumbing codes or safety requirements prevent the heating medium and the portable water supply from being cross-contaminated. The Flo-Rite-Temp DW Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp DW mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Speed of Response The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems. Failure Safe The Flo-Rite-Temp DW mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger. Temperature Control and User Safety Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp DW water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction. Ease of Maintenance Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required. Ease of Installation No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.

The DW (double wall) version of the Armstrong Flo-Rite-Temp Instantaneous Water Heater uses a double wall tube to provide positive separation of the steam and water in the heat exchanger. The area between the walls of the tubes vents to atmosphere so you can detect tube failure without cross-contaminating either the steam or water. The Flo-Rite-Temp DW is well suited for all hot water applications where steam is available and plumbing codes or safety requirements prevent the heating medium and the portable water supply from being cross-contaminated.

The Flo-Rite-Temp DW Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger.

The Flo-Rite-Temp DW mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve.

Speed of Response

The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems.

Failure Safe

The Flo-Rite-Temp DW mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger.

Temperature Control and User Safety

Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp DW water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction.

Ease of Maintenance

Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required.

Ease of Installation

No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.

Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Heaters
Product Number 535DW
Product Name Flo-Rite-Temp™ Double Wall Instantaneous Water Heater
Heater Type Circulation Heater; Water Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators & Convection Heaters - 288093 - RS Components, Ltd.
Specs
Heater Type Radiant Heater
Heating Capacity 0.75 kW (2.56 MBH)
View Details
EKOHEAT Induction Heater - 200/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 200.00 kW (682 MBH)
View Details
9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2100M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Custom Infrared Heating Emitters -  - Excelitas Technologies Corp.
Specs
Fuel / Energy Source Electric
View Details