Armstrong International Base Mounted Tank Heater BD Series

Description
Armstrong tank heaters are available in four standard configurations: Flange-Mounted Hairpin—Types FHC and FHS Flange-Mounted Bayonet—Types FBC and FBS Flange-Mounted Bayonet—Types BHC and BHS Base-Mounted Direct—Type BD These four configurations offer a range of choices to suit most area-coverage and thermal-performance requirements. Each type includes a number of options for length, width and fin pitch. All units are available in seamless carbon-steel pipe construction. The hairpin and bayonet types are available in stainless steel. Liquid-heated units and custom designs are also available. Critical to the heating and maintenance of temperatures for a broad variety of products, Armstrong tank heaters are widely used in breweries, chemical and food processing plants, oil refineries, paper mills, and tank storage farms, and in shipping and other industries.
Datasheet
Description
Armstrong tank heaters are available in four standard configurations: Flange-Mounted Hairpin—Types FHC and FHS Flange-Mounted Bayonet—Types FBC and FBS Flange-Mounted Bayonet—Types BHC and BHS Base-Mounted Direct—Type BD These four configurations offer a range of choices to suit most area-coverage and thermal-performance requirements. Each type includes a number of options for length, width and fin pitch. All units are available in seamless carbon-steel pipe construction. The hairpin and bayonet types are available in stainless steel. Liquid-heated units and custom designs are also available. Critical to the heating and maintenance of temperatures for a broad variety of products, Armstrong tank heaters are widely used in breweries, chemical and food processing plants, oil refineries, paper mills, and tank storage farms, and in shipping and other industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base Mounted Tank Heater - BD Series - Armstrong International
Three Rivers, MI, USA
Base Mounted Tank Heater
BD Series
Base Mounted Tank Heater BD Series
Armstrong tank heaters are available in four standard configurations: Flange-Mounted Hairpin—Types FHC and FHS Flange-Mounted Bayonet—Types FBC and FBS Flange-Mounted Bayonet—Types BHC and BHS Base-Mounted Direct—Type BD These four configurations offer a range of choices to suit most area-coverage and thermal-performance requirements. Each type includes a number of options for length, width and fin pitch. All units are available in seamless carbon-steel pipe construction. The hairpin and bayonet types are available in stainless steel. Liquid-heated units and custom designs are also available. Critical to the heating and maintenance of temperatures for a broad variety of products, Armstrong tank heaters are widely used in breweries, chemical and food processing plants, oil refineries, paper mills, and tank storage farms, and in shipping and other industries.

Armstrong tank heaters are available in four standard configurations:

  • Flange-Mounted Hairpin—Types FHC and FHS
  • Flange-Mounted Bayonet—Types FBC and FBS
  • Flange-Mounted Bayonet—Types BHC and BHS
  • Base-Mounted Direct—Type BD

These four configurations offer a range of choices to suit most area-coverage and thermal-performance requirements. Each type includes a number of options for length, width and fin pitch. All units are available in seamless carbon-steel pipe construction. The hairpin and bayonet types are available in stainless steel. Liquid-heated units and custom designs are also available.

Critical to the heating and maintenance of temperatures for a broad variety of products, Armstrong tank heaters are widely used in breweries, chemical and food processing plants, oil refineries, paper mills, and tank storage farms, and in shipping and other industries.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Heaters
Product Number BD Series
Product Name Base Mounted Tank Heater
Heater Type Immersion Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 2692643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 6.00 kW (20.47 MBH)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
View Details
Electrical - Climate Control - Heaters - FLHTF1300A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 1.08 to 1.30 kW (3.68 to 4.44 MBH)
AC Voltage Required 220 to 240 volts
View Details
EKOHEAT Induction Heater - 500/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 500.00 kW (1706 MBH)
View Details