Armstrong International Flo-Rite-Temp™ 316 Stainless Steel Steam Instantaneous Water Heater 8120SS

Description
The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or reverse osmosis water commonly used by manufacturers of electronic equipment, pharmaceutical and food. The Flo-Rite-Temp SS Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp SS mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp SS mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit for proportional re-mixing with cold water to a pre-set outlet temperature. Speed of Response The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems. Failure Safe The Flo-Rite-Temp SS mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger. Temperature Control and User Safety Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp SS water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction. Ease of Maintenance Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required. Ease of Installation No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.
Datasheet
Description
The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or reverse osmosis water commonly used by manufacturers of electronic equipment, pharmaceutical and food. The Flo-Rite-Temp SS Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp SS mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp SS mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit for proportional re-mixing with cold water to a pre-set outlet temperature. Speed of Response The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems. Failure Safe The Flo-Rite-Temp SS mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger. Temperature Control and User Safety Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp SS water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction. Ease of Maintenance Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required. Ease of Installation No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flo-Rite-Temp™ 316 Stainless Steel Steam Instantaneous Water Heater - 8120SS - Armstrong International
Three Rivers, MI, USA
Flo-Rite-Temp™ 316 Stainless Steel Steam Instantaneous Water Heater
8120SS
Flo-Rite-Temp™ 316 Stainless Steel Steam Instantaneous Water Heater 8120SS
The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or reverse osmosis water commonly used by manufacturers of electronic equipment, pharmaceutical and food. The Flo-Rite-Temp SS Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp SS mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp SS mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit for proportional re-mixing with cold water to a pre-set outlet temperature. Speed of Response The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems. Failure Safe The Flo-Rite-Temp SS mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger. Temperature Control and User Safety Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp SS water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction. Ease of Maintenance Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required. Ease of Installation No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.

The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or reverse osmosis water commonly used by manufacturers of electronic equipment, pharmaceutical and food.

The Flo-Rite-Temp SS Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger.

The Flo-Rite-Temp SS mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve.

Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp SS mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit for proportional re-mixing with cold water to a pre-set outlet temperature.

Speed of Response

The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems.

Failure Safe

The Flo-Rite-Temp SS mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger.

Temperature Control and User Safety

Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp SS water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction.

Ease of Maintenance

Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required.

Ease of Installation

No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Heaters
Product Number 8120SS
Product Name Flo-Rite-Temp™ 316 Stainless Steel Steam Instantaneous Water Heater
Heater Type Circulation Heater; Water Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Glasrope® Heater - GS16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 325 F (163 C)
View Details
Induction Heater - 10/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 10.00 kW (34.12 MBH)
View Details
Electrical - Climate Control - Heaters - FLHTF1300A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 1.30 kW (4.44 MBH)
AC Voltage Required 120 volts
View Details
Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details