Armstrong International Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater DF35WEDW40

Description
Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The Brain® Digital Recirculating Valve (DRV) to offer a level of hot water system temperature control accuracy previously considered unattainable. Digital-Flo® is compatible with Building Automation Systems on the BACnet™, LonWorks™, Modbus protocols and can be remotely programmed from and performance data is accessible by a Web browser. Armstrong Digital Technology Powered by low voltage electronics Quick response times eliminate the need for primary side controls Programmable high/low temperature alert function Programmable hot water system safety shutdown Self Diagnostic Display Messaging Integral Building Automation System (BAS) Modbus Interface Serial Connection Point for BAS Interface (BACnet, LonWorks, Web) Simplified system commissioning Armstrong Heat Exchange Technology Lead Free Instantaneous - No Storage Small footprint - Compact assembly Simplified onsite piping - five connections Single wall and double wall 316L stainless steel plates Plate and frame PHE design with Nitrile gasket* design facilitates field service
Datasheet
Description
Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The Brain® Digital Recirculating Valve (DRV) to offer a level of hot water system temperature control accuracy previously considered unattainable. Digital-Flo® is compatible with Building Automation Systems on the BACnet™, LonWorks™, Modbus protocols and can be remotely programmed from and performance data is accessible by a Web browser. Armstrong Digital Technology Powered by low voltage electronics Quick response times eliminate the need for primary side controls Programmable high/low temperature alert function Programmable hot water system safety shutdown Self Diagnostic Display Messaging Integral Building Automation System (BAS) Modbus Interface Serial Connection Point for BAS Interface (BACnet, LonWorks, Web) Simplified system commissioning Armstrong Heat Exchange Technology Lead Free Instantaneous - No Storage Small footprint - Compact assembly Simplified onsite piping - five connections Single wall and double wall 316L stainless steel plates Plate and frame PHE design with Nitrile gasket* design facilitates field service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater - DF35WEDW40 - Armstrong International
Three Rivers, MI, USA
Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater
DF35WEDW40
Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater DF35WEDW40
Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The Brain® Digital Recirculating Valve (DRV) to offer a level of hot water system temperature control accuracy previously considered unattainable. Digital-Flo® is compatible with Building Automation Systems on the BACnet™, LonWorks™, Modbus protocols and can be remotely programmed from and performance data is accessible by a Web browser. Armstrong Digital Technology Powered by low voltage electronics Quick response times eliminate the need for primary side controls Programmable high/low temperature alert function Programmable hot water system safety shutdown Self Diagnostic Display Messaging Integral Building Automation System (BAS) Modbus Interface Serial Connection Point for BAS Interface (BACnet, LonWorks, Web) Simplified system commissioning Armstrong Heat Exchange Technology Lead Free Instantaneous - No Storage Small footprint - Compact assembly Simplified onsite piping - five connections Single wall and double wall 316L stainless steel plates Plate and frame PHE design with Nitrile gasket* design facilitates field service

Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters.

Digital-Flo® uses digital technology featuring The Brain® Digital Recirculating Valve (DRV) to offer a level of hot water system temperature control accuracy previously considered unattainable.

Digital-Flo® is compatible with Building Automation Systems on the BACnet™, LonWorks™, Modbus protocols and can be remotely programmed from and performance data is accessible by a Web browser.

Armstrong Digital Technology

  • Powered by low voltage electronics
  • Quick response times eliminate the need for primary side controls
  • Programmable high/low temperature alert function
  • Programmable hot water system safety shutdown
  • Self Diagnostic Display Messaging
  • Integral Building Automation System (BAS) Modbus Interface
  • Serial Connection Point for BAS Interface (BACnet, LonWorks, Web)
  • Simplified system commissioning

Armstrong Heat Exchange Technology

  • Lead Free
  • Instantaneous - No Storage
  • Small footprint - Compact assembly
  • Simplified onsite piping - five connections
  • Single wall and double wall 316L stainless steel plates
  • Plate and frame PHE design with Nitrile gasket* design facilitates field service
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Heaters
Product Number DF35WEDW40
Product Name Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater
Heater Type Circulation Heater; Water Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego - 72W1128 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
EKOHEAT Induction Heater - 75/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 75.00 kW (256 MBH)
View Details
Cast-In Transfer/Feed Pipes -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 700 to 1350 F (371 to 732 C)
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details