Armstrong International Flo-Rite-Temp™ Single Wall Instantaneous Water Heater 535

Description
The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit for proportional re-mixing with cold water to a pre-set outlet temperature. Speed of Response The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems. Failure Safe The Flo-Rite-Temp mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger. Temperature Control and User Safety Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction. Ease of Maintenance Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required. Ease of Installation No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.
Datasheet
Description
The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit for proportional re-mixing with cold water to a pre-set outlet temperature. Speed of Response The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems. Failure Safe The Flo-Rite-Temp mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger. Temperature Control and User Safety Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction. Ease of Maintenance Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required. Ease of Installation No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flo-Rite-Temp™ Single Wall Instantaneous Water Heater - 535 - Armstrong International
Three Rivers, MI, USA
Flo-Rite-Temp™ Single Wall Instantaneous Water Heater
535
Flo-Rite-Temp™ Single Wall Instantaneous Water Heater 535
The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit for proportional re-mixing with cold water to a pre-set outlet temperature. Speed of Response The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems. Failure Safe The Flo-Rite-Temp mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger. Temperature Control and User Safety Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction. Ease of Maintenance Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required. Ease of Installation No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.

The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger.

The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve.

Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit for proportional re-mixing with cold water to a pre-set outlet temperature.

Speed of Response

The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems.

Failure Safe

The Flo-Rite-Temp mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger.

Temperature Control and User Safety

Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction.

Ease of Maintenance

Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required.

Ease of Installation

No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Heaters
Product Number 535
Product Name Flo-Rite-Temp™ Single Wall Instantaneous Water Heater
Heater Type Circulation Heater; Water Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 375/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 375.00 kW (1279 MBH)
View Details
Tin Reflow System -  - Inductotherm Group
Inductotherm Group
Specs
Heating Capacity 4000.00 kW (13647 MBH)
View Details
Enclosure Heater, 400W, 120Vac W/mt Kit; Power Rating Stego - 82K8776 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Heating Capacity 0.40 kW (1.36 MBH)
AC Voltage Required 120 volts
View Details
2 suppliers