Armstrong International Flo-Rite-Temp™ Single Wall Instantaneous Water Heater 665

Description
The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit for proportional re-mixing with cold water to a pre-set outlet temperature. Speed of Response The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems. Failure Safe The Flo-Rite-Temp mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger. Temperature Control and User Safety Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction. Ease of Maintenance Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required. Ease of Installation No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.
Datasheet
Description
The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit for proportional re-mixing with cold water to a pre-set outlet temperature. Speed of Response The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems. Failure Safe The Flo-Rite-Temp mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger. Temperature Control and User Safety Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction. Ease of Maintenance Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required. Ease of Installation No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flo-Rite-Temp™ Single Wall Instantaneous Water Heater - 665 - Armstrong International
Three Rivers, MI, USA
Flo-Rite-Temp™ Single Wall Instantaneous Water Heater
665
Flo-Rite-Temp™ Single Wall Instantaneous Water Heater 665
The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit for proportional re-mixing with cold water to a pre-set outlet temperature. Speed of Response The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems. Failure Safe The Flo-Rite-Temp mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger. Temperature Control and User Safety Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction. Ease of Maintenance Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required. Ease of Installation No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.

The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger.

The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve.

Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit for proportional re-mixing with cold water to a pre-set outlet temperature.

Speed of Response

The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed back/modulating steam control valve systems.

Failure Safe

The Flo-Rite-Temp mixing units diaphragm actuated design can be described as "failure safe" because in the event of a diaphragm failure the mixing unit will fail with a cold bias and will not allow hot water to exit the heat exchanger.

Temperature Control and User Safety

Capable of controlling outlet temperatures +/-4°F, this principal of operation offers the additional relevant benefit of reducing the waterborne bacterial content of the water during the overheating process. In addition, with no water storage requirement, Flo-Rite-Temp water heaters are a sensible selection as a component of a broader system design initiative for Legionella risk reduction.

Ease of Maintenance

Accessible "non helical" admiralty brass straight tubes inside the carbon steel shell available mechanical cleaning and visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required.

Ease of Installation

No storage tank, small footprint, access via a standard doorway and pre-piped packaged solutions reduce installation time, space and expenditure.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Heaters
Product Number 665
Product Name Flo-Rite-Temp™ Single Wall Instantaneous Water Heater
Heater Type Circulation Heater; Water Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - FLHTF400A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.34 to 0.40 kW (1.14 to 1.36 MBH)
AC Voltage Required 220 to 240 volts
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Boiler Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 5.00 to 3000.00 kW (17.06 to 10235 MBH)
View Details
PTC Air Heaters – MTH Type - MTH(W)-1100M(B)-180S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.10 kW (3.75 MBH)
View Details