Southland Equipment Service EASYLIFT™ DRUM AND ROLL TRANSPORTERS HEL800

Description
The safe, simple and ergonomic way to lift and transport drums on/off pallets, spill pallets, floor scales, cabinets and under piston pumps. Built in the U.S.A and designed for virtually maintenance-free operation since 1993. Eliminates strained backs, pinched fingers and the risk of injuries caused by manhandling drums. All models are available with optional scales for weighing drums without the need for floor scales. All models provided with 20" of lift with optional taller masts for double or triple stacking. Standard EG1 clamping mechanism handles all chimed plastic, steel, or fiber drums. All models are also equipped with step-down foot floor locks or locking swivel casters. All models are powder coated safety yellow except for FDA option which is gray powder coating. All models equipped with non-marking Darcor™ ergonomic casters having precision bearings. (Excluding EL800 economy model which are provided with ball bearing casters). FOB Shipping Point. OPTIONS - 8" Casters in lieu of 5" Casters Add...$100.00 -SRJ Option - Spark Resistant Jaws, Anti-Static Strap and Rubber Belt on Mast Add...$200.00 -SP FDA Approved Epoxy Powder Coating with Stainless Steel Clamping Head (Includes SRJ Option) Add...$400.00 -DCM: Double Clamping Mechanism (EG2) in lieu of Single Clamping Mechanism (EG1) Add...$600.00 Pneumatic Lift/Air Tank (Includes: Non-Sparkling Jaws, Anti-Static Strap and Rubber Belt) Add...$1625.00 -DC - DC Power Lift with Battery and Charger in latching cabinet with key switch (24 volt) Add...$1450.00 Additional Lift Height (Any height from 21" to 70" by single stage mast) Add...$450.00 -S: Non-Intrinsically Safe Scale with Model 8000XL Indicator. Add...$2550.00 -IS: Intrinsically Safe Scale with Model 8000IS Indicator - for "EX" rated areas Add...$3750.00 Aluminum Roll Post (2.5" diameter) for lifting rolls by the core (specify length up to 24"L - Call dealer for prices for larger roll sizes.) Add...$450.00 Stainless Steel Rotating Roll Platform on Forks (specify roll size up to 24"L - Call dealer for prices for larger roll sizes.
Description
The safe, simple and ergonomic way to lift and transport drums on/off pallets, spill pallets, floor scales, cabinets and under piston pumps. Built in the U.S.A and designed for virtually maintenance-free operation since 1993. Eliminates strained backs, pinched fingers and the risk of injuries caused by manhandling drums. All models are available with optional scales for weighing drums without the need for floor scales. All models provided with 20" of lift with optional taller masts for double or triple stacking. Standard EG1 clamping mechanism handles all chimed plastic, steel, or fiber drums. All models are also equipped with step-down foot floor locks or locking swivel casters. All models are powder coated safety yellow except for FDA option which is gray powder coating. All models equipped with non-marking Darcor™ ergonomic casters having precision bearings. (Excluding EL800 economy model which are provided with ball bearing casters). FOB Shipping Point. OPTIONS - 8" Casters in lieu of 5" Casters Add...$100.00 -SRJ Option - Spark Resistant Jaws, Anti-Static Strap and Rubber Belt on Mast Add...$200.00 -SP FDA Approved Epoxy Powder Coating with Stainless Steel Clamping Head (Includes SRJ Option) Add...$400.00 -DCM: Double Clamping Mechanism (EG2) in lieu of Single Clamping Mechanism (EG1) Add...$600.00 Pneumatic Lift/Air Tank (Includes: Non-Sparkling Jaws, Anti-Static Strap and Rubber Belt) Add...$1625.00 -DC - DC Power Lift with Battery and Charger in latching cabinet with key switch (24 volt) Add...$1450.00 Additional Lift Height (Any height from 21" to 70" by single stage mast) Add...$450.00 -S: Non-Intrinsically Safe Scale with Model 8000XL Indicator. Add...$2550.00 -IS: Intrinsically Safe Scale with Model 8000IS Indicator - for "EX" rated areas Add...$3750.00 Aluminum Roll Post (2.5" diameter) for lifting rolls by the core (specify length up to 24"L - Call dealer for prices for larger roll sizes.) Add...$450.00 Stainless Steel Rotating Roll Platform on Forks (specify roll size up to 24"L - Call dealer for prices for larger roll sizes.

Suppliers

Company
Product
Description
Supplier Links
EASYLIFT™ DRUM AND ROLL TRANSPORTERS - HEL800 - Southland Equipment Service
Columbia, SC, USA
EASYLIFT™ DRUM AND ROLL TRANSPORTERS
HEL800
EASYLIFT™ DRUM AND ROLL TRANSPORTERS HEL800
The safe, simple and ergonomic way to lift and transport drums on/off pallets, spill pallets, floor scales, cabinets and under piston pumps. Built in the U.S.A and designed for virtually maintenance-free operation since 1993. Eliminates strained backs, pinched fingers and the risk of injuries caused by manhandling drums. All models are available with optional scales for weighing drums without the need for floor scales. All models provided with 20" of lift with optional taller masts for double or triple stacking. Standard EG1 clamping mechanism handles all chimed plastic, steel, or fiber drums. All models are also equipped with step-down foot floor locks or locking swivel casters. All models are powder coated safety yellow except for FDA option which is gray powder coating. All models equipped with non-marking Darcor™ ergonomic casters having precision bearings. (Excluding EL800 economy model which are provided with ball bearing casters). FOB Shipping Point. OPTIONS - 8" Casters in lieu of 5" Casters Add...$100.00 -SRJ Option - Spark Resistant Jaws, Anti-Static Strap and Rubber Belt on Mast Add...$200.00 -SP FDA Approved Epoxy Powder Coating with Stainless Steel Clamping Head (Includes SRJ Option) Add...$400.00 -DCM: Double Clamping Mechanism (EG2) in lieu of Single Clamping Mechanism (EG1) Add...$600.00 Pneumatic Lift/Air Tank (Includes: Non-Sparkling Jaws, Anti-Static Strap and Rubber Belt) Add...$1625.00 -DC - DC Power Lift with Battery and Charger in latching cabinet with key switch (24 volt) Add...$1450.00 Additional Lift Height (Any height from 21" to 70" by single stage mast) Add...$450.00 -S: Non-Intrinsically Safe Scale with Model 8000XL Indicator. Add...$2550.00 -IS: Intrinsically Safe Scale with Model 8000IS Indicator - for "EX" rated areas Add...$3750.00 Aluminum Roll Post (2.5" diameter) for lifting rolls by the core (specify length up to 24"L - Call dealer for prices for larger roll sizes.) Add...$450.00 Stainless Steel Rotating Roll Platform on Forks (specify roll size up to 24"L - Call dealer for prices for larger roll sizes.
  • The safe, simple and ergonomic way to lift and transport drums on/off pallets, spill pallets, floor scales, cabinets and under piston pumps.

Built in the U.S.A and designed for virtually maintenance-free operation since 1993. Eliminates strained backs, pinched fingers and the risk of injuries caused by manhandling drums. All models are available with optional scales for weighing drums without the need for floor scales. All models provided with 20" of lift with optional taller masts for double or triple stacking. Standard EG1 clamping mechanism handles all chimed plastic, steel, or fiber drums. All models are also equipped with step-down foot floor locks or locking swivel casters. All models are powder coated safety yellow except for FDA option which is gray powder coating. All models equipped with non-marking Darcor™ ergonomic casters having precision bearings. (Excluding EL800 economy model which are provided with ball bearing casters). FOB Shipping Point.

OPTIONS -

  • 8" Casters in lieu of 5" Casters Add...$100.00
  • -SRJ Option - Spark Resistant Jaws, Anti-Static Strap and Rubber Belt on Mast Add...$200.00
  • -SP FDA Approved Epoxy Powder Coating with Stainless Steel Clamping Head (Includes SRJ Option) Add...$400.00
  • -DCM: Double Clamping Mechanism (EG2) in lieu of Single Clamping Mechanism (EG1) Add...$600.00
  • Pneumatic Lift/Air Tank (Includes: Non-Sparkling Jaws, Anti-Static Strap and Rubber Belt) Add...$1625.00
  • -DC - DC Power Lift with Battery and Charger in latching cabinet with key switch (24 volt) Add...$1450.00
  • Additional Lift Height (Any height from 21" to 70" by single stage mast) Add...$450.00
  • -S: Non-Intrinsically Safe Scale with Model 8000XL Indicator. Add...$2550.00
  • -IS: Intrinsically Safe Scale with Model 8000IS Indicator - for "EX" rated areas Add...$3750.00
  • Aluminum Roll Post (2.5" diameter) for lifting rolls by the core (specify length up to 24"L - Call dealer for prices for larger roll sizes.) Add...$450.00
  • Stainless Steel Rotating Roll Platform on Forks (specify roll size up to 24"L - Call dealer for prices for larger roll sizes.
Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Lifts
Product Number HEL800
Product Name EASYLIFT™ DRUM AND ROLL TRANSPORTERS
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A35 - Isotech, Inc.
Specs
Capacity 225 lbs (102 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Multi Stage Lift Table - MSL3-12144 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 144 inch (3658 mm)
Width 42 inch (1067 mm)
View Details