Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures 1590WSTPC

Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"
Request a Quote
Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - 1590WSTPC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures
1590WSTPC
Small Enclosures - Diecast Enclosures 1590WSTPC
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"

Features

  • Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure.
  • Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding.
  • Unpainted version is vibra finished for a smooth surface with no sharp edges.
  • Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes.
  • Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes.
  • Designed to meet IP54.
  • Low side wall draft angle (2 degrees or less) for easy P.C. board mounting.
  • Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100
  • Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50

1590TRPB "Short Trapezoid"
1590TRPC "Long Trapezoid"
1590STPC "Octagon"

Supplier's Site
Enclosures, Boxes, & Cases - 1590WSTPC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1590WSTPC
Enclosures, Boxes, & Cases 1590WSTPC
1590STPC WATERPROOF

1590STPC WATERPROOF

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1590WSTPC 1590WSTPC
Product Name Small Enclosures - Diecast Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 5.25 inch (133 mm)
Width 5.25 inch (133 mm)
Depth 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414KLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers