Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures 1590WTRPCBK

Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"
Request a Quote
Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - 1590WTRPCBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures
1590WTRPCBK
Small Enclosures - Diecast Enclosures 1590WTRPCBK
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes. Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50 1590TRPB "Short Trapezoid" 1590TRPC "Long Trapezoid" 1590STPC "Octagon"

Features

  • Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure.
  • Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding.
  • Unpainted version is vibra finished for a smooth surface with no sharp edges.
  • Our most popular application is "stomp box" usage - also available from stock - see our 1590 Stomp Box series for more colors & traditional shapes.
  • Four 6-32 x 1/2” machine screws secure lid - into factory tapped holes.
  • Designed to meet IP54.
  • Low side wall draft angle (2 degrees or less) for easy P.C. board mounting.
  • Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100
  • Replacement screws for black series, 6-32 x 1/2” - 1590MS50BK - Package of 50

1590TRPB "Short Trapezoid"
1590TRPC "Long Trapezoid"
1590STPC "Octagon"

Supplier's Site
Enclosures, Boxes, & Cases - 1590WTRPCBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1590WTRPCBK
Enclosures, Boxes, & Cases 1590WTRPCBK
1590TRPC WATERPROOF BLACK

1590TRPC WATERPROOF BLACK

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1590WTRPCBK 1590WTRPCBK
Product Name Small Enclosures - Diecast Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 6 inch (152 mm)
Width 3.75 inch (95.25 mm)
Depth 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1436A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 3.5 inch (88.9 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHA4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details