Qualitrol Company, LLC Datasheets for Nondestructive Testing (NDT) Equipment
Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety of instruments and systems.
Nondestructive Testing (NDT) Equipment: Learn more
| Product Name | Notes |
|---|---|
| A new, more reliable solid state platform with flash drive, compact flash and USB support plus options for modem and X.21 interfaces. Features Fail over to compact flash if main... | |
| Digital Fault Recorder upgrade from IDM T1 to the new IDM T1+ / IDM+ architecture utilizing existing wiring. Features Improved measurement accuracy and reliability Utilize existing field wiring Phasor Measurement... | |
| Digital Fault Recorder upgrade from IDM T3/T5 to the new IDM-E / IDM+ architecture utilising existing wiring. Features Improved measurement accuracy and reliability Utilize existing field wiring Phasor Measurement compliant... | |
| Extreme digital fault recorder and power generation monitor with multi functional capabilities contained in one device including: Digital Fault Recorder (DFR), Dynamic System Monitor, Dynamic Monitoring Equipment, Dynamic Disturbance Recorder,... | |
| Identify numerous power grid network problems with a single device. This multi-function, digital fault and disturbance monitoring device for the power grid helps operators identify what went wrong during a... | |
| Qualitrol’s traveling wave fault location solutions are fast to install and can be set up on multiple lines – no line or substation outage required. What is traveling wave fault... | |
| The EL CID Evolution provides offline testing of inter-laminar insulation breakdown within a stator core. The only alternative to the Iris Power EL CID Evolution test is the Ring Flux... | |
| The FFProbe has been primarily designed for monitoring rotor magnetic flux on generators with an air gap size more than 50 mm. Features Iris Power FFProbe is used in turbine... | |
| The Iris Power RIV800 Robotic Inspection Vehicle and Camera System, allows a visual inspection of the generator stator and rotor, including checking the air vents for debris, with or without... | |
| The MDSP3 detects rotor cage winding faults including broken rotor bars, cracked shorting rings and unequal air gaps. Features Advanced Algorithms: to accurately predict the operating slip from the measured... | |
| The QBCM is an advanced circuit breaker monitor capturing all parameters required to accurately monitor the overall health and performance of circuit breakers. This flexible electrical grid monitor offers remote... | |
| The SWA instrument allows maintenance personnel to easily and effectively assess the tightness of stator wedges. Features Two operational modes: Standard and Advanced In Standard test mode, tightness of each... | |
| The TFProbe has been primarily designed for monitoring rotor magnetic flux on generators with an air gap size less than 50 mm. Features Measure the air gap flux Can be... |