Qualitrol Company, LLC Datasheets for Dial Thermometers
Dial thermometers are bimetal or bi-metallic, liquid or gas-filled, and vapor-tension-based. These devices display temperatures in Fahrenheit, Celsius, or both.
Dial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Capillary based, remote indicating, mechanical thermometer. Features bourdon tube measurement with reset-able maximum pointer and up to 4 switches for temperature related alarms and control signals. Electronic outputs also available... | |
| Oil thermometer for accurate temperature readings on transformers energized in the field. Capillary based, remote indicating, mechanical thermometer. Features a compact design for space-restricted applications and bourdon tube measurement with... | |
| Qualitrol 120 Side-Mount Thermometer with 6″ Dial (152.4 mm) is a bourdon tube thermometer equipped with a reset-able maximum temperature pointer and up to 4 adjustable switches (contacts) for control... | |
| Qualitrol 121 Direct Mount Thermometer with 4.5″ dial (114.3 mm) can be side or top mounted. This bourdon tube thermometer features a swivel probe design that allows for the dial... | |
| Qualitrol 150/151 Side-Mount Thermometer side-mount thermometer with temperature indication offers clear measurement indication with 4” dial (101 mm) and reset-able maximum pointer. Models can be combined with a well (pocket)... | |
| Qualitrol165/167 and AKM 47080 Side-Mount Thermometer side-mounted thermometers offer easy to read temperature indication with a resettable maximum pointer for ease in the field. Features up to 3 control and/or... |