Qualitrol Company, LLC Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| AKM 44611/48471 Top-Mounted Thermometer with temperature indication and a reset-able maximum temperature pointer offers easy to read temperature indicator installed without draining transformer tank. Most models can be screwed into... | |
| For indication of oil (liquid) or winding temperature in power transformers. Fitted with a resettable maximum temperature pointer and up to 2 integrated switches for alarm and control functions. Available... | |
| Neoptix T1™ optical temperature sensor is specifically designed for general use in laboratories, industrial and cryogenic applications. It features complete immunity to microwaves and RF (EMI/RFI), high voltage and harsh... | |
| The AKM345 GEN3 OTIWTITM is the future of oil and winding temperature indication for transformers of all classes from the industry leader. The AKM345 GEN3 utilizes the same great... | |
| The T2™ probe is a robust, oil-permeable fiber optic temperature sensor for use inside oil-filled power transformers. It is specifically designed to withstand initial manufacturing conditions, including kerosene desorption and... |