Qualitrol Company, LLC Iris Power TFProbe

Description
The TFProbe has been primarily designed for monitoring rotor magnetic flux on generators with an air gap size less than 50 mm. Features Measure the air gap flux Can be used with the portable Iris Power RFAII instrument, the Iris Power FluxTracII continuous monitor, or the Iris Power GuardII monitor ATEX/IECEx INMETRO Hazardous location C-UL-US Hazardous location Options TFProbe kit for air cooled salient pole machines with an air gap size less than 50mm. TFProbe kit for air cooled round rotor machines with an air gap size less than 50mm. TFProbe kit for hydrogen cooled machines with an air gap size less than 50mm. Kits include: Flux probe with attached shielded, twisted-pair, heat resistant cable (15 m long) Termination box (148 mm x 94 mm x 151 mm) Fixing material and grounding cable Application The Iris Power TFProbe has been primarily designed for hydrogenerators and other salient pole machines. This probe can also be used in round rotor machines with air gap size less than 50 mm. The TFProbe measures the air gap flux rate of change to detect shorted rotor winding turns in synchronous motors, hydrogenerators, and turbine generators.
Datasheet
Description
The TFProbe has been primarily designed for monitoring rotor magnetic flux on generators with an air gap size less than 50 mm. Features Measure the air gap flux Can be used with the portable Iris Power RFAII instrument, the Iris Power FluxTracII continuous monitor, or the Iris Power GuardII monitor ATEX/IECEx INMETRO Hazardous location C-UL-US Hazardous location Options TFProbe kit for air cooled salient pole machines with an air gap size less than 50mm. TFProbe kit for air cooled round rotor machines with an air gap size less than 50mm. TFProbe kit for hydrogen cooled machines with an air gap size less than 50mm. Kits include: Flux probe with attached shielded, twisted-pair, heat resistant cable (15 m long) Termination box (148 mm x 94 mm x 151 mm) Fixing material and grounding cable Application The Iris Power TFProbe has been primarily designed for hydrogenerators and other salient pole machines. This probe can also be used in round rotor machines with air gap size less than 50 mm. The TFProbe measures the air gap flux rate of change to detect shorted rotor winding turns in synchronous motors, hydrogenerators, and turbine generators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iris Power TFProbe -  - Qualitrol Company, LLC
Fairport, NY, United States
Iris Power TFProbe
Iris Power TFProbe
The TFProbe has been primarily designed for monitoring rotor magnetic flux on generators with an air gap size less than 50 mm. Features Measure the air gap flux Can be used with the portable Iris Power RFAII instrument, the Iris Power FluxTracII continuous monitor, or the Iris Power GuardII monitor ATEX/IECEx INMETRO Hazardous location C-UL-US Hazardous location Options TFProbe kit for air cooled salient pole machines with an air gap size less than 50mm. TFProbe kit for air cooled round rotor machines with an air gap size less than 50mm. TFProbe kit for hydrogen cooled machines with an air gap size less than 50mm. Kits include: Flux probe with attached shielded, twisted-pair, heat resistant cable (15 m long) Termination box (148 mm x 94 mm x 151 mm) Fixing material and grounding cable Application The Iris Power TFProbe has been primarily designed for hydrogenerators and other salient pole machines. This probe can also be used in round rotor machines with air gap size less than 50 mm. The TFProbe measures the air gap flux rate of change to detect shorted rotor winding turns in synchronous motors, hydrogenerators, and turbine generators.

The TFProbe has been primarily designed for monitoring rotor magnetic flux on generators with an air gap size less than 50 mm.


Features

  • Measure the air gap flux
  • Can be used with the portable Iris Power RFAII instrument, the Iris Power FluxTracII continuous monitor, or the Iris Power GuardII monitor
  • ATEX/IECEx
  • INMETRO Hazardous location
  • C-UL-US Hazardous location

Options

  • TFProbe kit for air cooled salient pole machines with an air gap size less than 50mm.
  • TFProbe kit for air cooled round rotor machines with an air gap size less than 50mm.
  • TFProbe kit for hydrogen cooled machines with an air gap size less than 50mm.

Kits include:

  • Flux probe with attached shielded, twisted-pair, heat resistant cable (15 m long)
  • Termination box (148 mm x 94 mm x 151 mm)
  • Fixing material and grounding cable

Application

The Iris Power TFProbe has been primarily designed for hydrogenerators and other salient pole machines. This probe can also be used in round rotor machines with air gap size less than 50 mm.

The TFProbe measures the air gap flux rate of change to detect shorted rotor winding turns in synchronous motors, hydrogenerators, and turbine generators.

Supplier's Site Datasheet

Technical Specifications

  Qualitrol Company, LLC
Product Category Nondestructive Testing (NDT) Equipment
Product Name Iris Power TFProbe
Instrument Type Condition Monitor / Fault Detector
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Equipment - NDT Plant Inspection - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Form Factor Software
View Details
Flaw Detector - PCE-FD 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Applications Mechanical Engineering, Aerospace and Metallurgical Applications; Welded / Joint Inspection
Instrument Type Flaw Detectors
Instrument Technology Ultrasonic
View Details
HTHA Probe - 10L64-19.84X10-A31 - Evident Scientific
Specs
Applications Tube / Pipeline Defects; Welded / Joint Inspection
Instrument Type Thickness; Flaw Detectors
View Details
Cygnus 6+ PRO -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details