Qualitrol Company, LLC Datasheets for Transformer Test Equipment
Transformer Test Equipment consists of specialized test modules or systems used to test and/or monitor electrical and mechanical parameters of transformers and other related devices.
Transformer Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| The DCR 60-2 identifies problems in the stator ground wall insulation RAMPED HIGH VOLTAGE DC TEST FOR STATOR WINDING INSULATION Automatically ramps voltagefrom 0 to pre-selected voltage Allows manual user-selectedvoltage... | |
| The DRA-3 measures the charging and discharging currents of insulation (also called polarization and depolarization currents) Features Used for off-line insulation diagnosis for generators and motors and transformers. Measures the... |