Qualitrol Company, LLC Iris Power MDSP3

Description
The MDSP3 detects rotor cage winding faults including broken rotor bars, cracked shorting rings and unequal air gaps. Features Advanced Algorithms: to accurately predict the operating slip from the measured current. The slip calculations can also be done at different loads. Simplicity: Can detect cage winding faults and eccentricity with the use of a single clamp-on current sensor connectedto the secondary side of 50 or 60 Hz motor current transformer; or around one of the phase leads. Reliability: Reduces the risk of false indications by distinguishing between noise and legitimate rotor bar problems, with a noise floor greater than 100 dB. On‐line measurements: All testing is done on‐line, in less than 75 seconds in normal mode, to find problems before they cause additional motor damage. Range and accuracy: Can accurately test motors under varying load conditions and includes two current probes to cover a wider range of current from 5A to 1000A. Portable and safe: Needs only one input from a current probe clamped directly to one of the phase leads or the secondary side of a CT at the motor MCC or breaker. Processor is powered through the USB connection or 100 to 200 V 50/60 Hz power supply. Options Rugged data acquisition unit with Windows operating system and pre-installed software for Iris Power MDSP3 (Panasonic Toughbook or similar) Applications Rotor Core damage: Broken bars cause local temperature increases and arcing leading to rotor core damage Premature degradation of bearings: Broken rotor bars cause torque and speed oscillations on the rotor. This degrades the bearings Rotor bar movement and failure: Broken rotor bars can lift out of the rotor slot due to centrifugal force or pieces of them can break off and cause a stator winding failure Rotor bending: Large air pockets in rotor windings cause non‐uniform bar expansion leading to rotor bending and unbalance Rotor eccentricity: For the rotor rotating off‐center, both static and dynamic eccentricity in conjunction with the resulting unbalanced magnetic pull can lead to: 1) high vibration levels from rotor unbalance, 2) a rotor to rub against the stator bore which can cause a stator winding failure
Datasheet
Description
The MDSP3 detects rotor cage winding faults including broken rotor bars, cracked shorting rings and unequal air gaps. Features Advanced Algorithms: to accurately predict the operating slip from the measured current. The slip calculations can also be done at different loads. Simplicity: Can detect cage winding faults and eccentricity with the use of a single clamp-on current sensor connectedto the secondary side of 50 or 60 Hz motor current transformer; or around one of the phase leads. Reliability: Reduces the risk of false indications by distinguishing between noise and legitimate rotor bar problems, with a noise floor greater than 100 dB. On‐line measurements: All testing is done on‐line, in less than 75 seconds in normal mode, to find problems before they cause additional motor damage. Range and accuracy: Can accurately test motors under varying load conditions and includes two current probes to cover a wider range of current from 5A to 1000A. Portable and safe: Needs only one input from a current probe clamped directly to one of the phase leads or the secondary side of a CT at the motor MCC or breaker. Processor is powered through the USB connection or 100 to 200 V 50/60 Hz power supply. Options Rugged data acquisition unit with Windows operating system and pre-installed software for Iris Power MDSP3 (Panasonic Toughbook or similar) Applications Rotor Core damage: Broken bars cause local temperature increases and arcing leading to rotor core damage Premature degradation of bearings: Broken rotor bars cause torque and speed oscillations on the rotor. This degrades the bearings Rotor bar movement and failure: Broken rotor bars can lift out of the rotor slot due to centrifugal force or pieces of them can break off and cause a stator winding failure Rotor bending: Large air pockets in rotor windings cause non‐uniform bar expansion leading to rotor bending and unbalance Rotor eccentricity: For the rotor rotating off‐center, both static and dynamic eccentricity in conjunction with the resulting unbalanced magnetic pull can lead to: 1) high vibration levels from rotor unbalance, 2) a rotor to rub against the stator bore which can cause a stator winding failure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iris Power MDSP3 -  - Qualitrol Company, LLC
Fairport, NY, United States
Iris Power MDSP3
Iris Power MDSP3
The MDSP3 detects rotor cage winding faults including broken rotor bars, cracked shorting rings and unequal air gaps. Features Advanced Algorithms: to accurately predict the operating slip from the measured current. The slip calculations can also be done at different loads. Simplicity: Can detect cage winding faults and eccentricity with the use of a single clamp-on current sensor connectedto the secondary side of 50 or 60 Hz motor current transformer; or around one of the phase leads. Reliability: Reduces the risk of false indications by distinguishing between noise and legitimate rotor bar problems, with a noise floor greater than 100 dB. On‐line measurements: All testing is done on‐line, in less than 75 seconds in normal mode, to find problems before they cause additional motor damage. Range and accuracy: Can accurately test motors under varying load conditions and includes two current probes to cover a wider range of current from 5A to 1000A. Portable and safe: Needs only one input from a current probe clamped directly to one of the phase leads or the secondary side of a CT at the motor MCC or breaker. Processor is powered through the USB connection or 100 to 200 V 50/60 Hz power supply. Options Rugged data acquisition unit with Windows operating system and pre-installed software for Iris Power MDSP3 (Panasonic Toughbook or similar) Applications Rotor Core damage: Broken bars cause local temperature increases and arcing leading to rotor core damage Premature degradation of bearings: Broken rotor bars cause torque and speed oscillations on the rotor. This degrades the bearings Rotor bar movement and failure: Broken rotor bars can lift out of the rotor slot due to centrifugal force or pieces of them can break off and cause a stator winding failure Rotor bending: Large air pockets in rotor windings cause non‐uniform bar expansion leading to rotor bending and unbalance Rotor eccentricity: For the rotor rotating off‐center, both static and dynamic eccentricity in conjunction with the resulting unbalanced magnetic pull can lead to: 1) high vibration levels from rotor unbalance, 2) a rotor to rub against the stator bore which can cause a stator winding failure

The MDSP3 detects rotor cage winding faults including broken rotor bars, cracked shorting rings and unequal air gaps.


Features

  • Advanced Algorithms: to accurately predict the operating slip from the measured current. The slip calculations can also be done at different loads.
  • Simplicity: Can detect cage winding faults and eccentricity with the use of a single clamp-on current sensor connectedto the secondary side of 50 or 60 Hz motor current transformer; or around one of the phase leads.
  • Reliability: Reduces the risk of false indications by distinguishing between noise and legitimate rotor bar problems, with a noise floor greater than 100 dB.
  • On‐line measurements: All testing is done on‐line, in less than 75 seconds in normal mode, to find problems before they cause additional motor
    damage.
  • Range and accuracy: Can accurately test motors under varying load conditions and includes two current probes to cover a wider range of current from 5A to 1000A.
  • Portable and safe: Needs only one input from a current probe clamped directly to one of the phase leads or the secondary side of a CT at the motor MCC or breaker. Processor is powered through the USB connection or 100 to 200 V 50/60 Hz power supply.

Options

  • Rugged data acquisition unit with Windows operating system and pre-installed software for Iris Power MDSP3 (Panasonic Toughbook or similar)

Applications

  • Rotor Core damage: Broken bars cause local temperature increases and arcing leading to rotor core damage
  • Premature degradation of bearings: Broken rotor bars cause torque and speed oscillations on the rotor. This degrades the bearings
  • Rotor bar movement and failure: Broken rotor bars can lift out of the rotor slot due to centrifugal force or pieces of them can break off and cause a stator winding failure
  • Rotor bending: Large air pockets in rotor windings cause non‐uniform bar expansion leading to rotor bending and unbalance
  • Rotor eccentricity: For the rotor rotating off‐center, both static and dynamic eccentricity in conjunction with the resulting unbalanced magnetic pull can lead to: 1) high vibration levels from rotor unbalance, 2) a rotor to rub against the stator bore which can cause a stator winding failure
Supplier's Site Datasheet

Technical Specifications

  Qualitrol Company, LLC
Product Category Nondestructive Testing (NDT) Equipment
Product Name Iris Power MDSP3
Instrument Type Condition Monitor / Fault Detector
Unlock Full Specs
to access all available technical data

Similar Products

Complete Condition Monitoring Solution - TurnkeyLab (ITL) - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet (optional feature); Monitoring System; Portable / Handheld / Mobile (optional feature)
View Details
Condition Monitoring Stethoscope - PCE-S 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Acoustic Emission or Noise Detector
Form Factor Portable / Handheld / Mobile
View Details
Portable 3D scanner - HandySCAN 3D|BLACK Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details