Qualitrol Company, LLC Datasheets for Predictive Maintenance and Condition Monitoring Systems
Predictive maintenance (PdM) systems and condition monitoring systems are used to predict equipment maintenance, and to monitor corrosion, oil condition, bearing wear, overheating and other parameters than can lead to the breakdown of capital equipment.
Predictive Maintenance and Condition Monitoring Systems: Learn more
| Product Name | Notes |
|---|---|
| Advanced transformer monitor for all parameters required to accurately track and control power transformers. New capabilities of the device such as data logging, event recording and dynamic loading analysis help... | |
| Advanced transformer monitor, easy to configure, control and track accurately all aspects of your power transformer. Dynamic loading analysis to optimize loading and maximize asset life. Features The power to... | |
| Designed to be completely modular and flexible, the QTMS is customizable to any new build or retrofit situation. The QTMS sheds light on known issues, potential problems and provides a... | |
| Measures transformer temperatures (direct winding, calculated winding, main tank oil, load tap changer, ambient). Consolidates temperature information with alarm contacts and other information using customizable relays. Accepts most third party... | |
| Monitor temperature in up to three (3) Dry-Type transformer windings with the Qualitrol 118 Transformer Monitor. Accurate transformer temperature measurement with cooling system fan control, alarm, trip capability, and two... | |
| Output relays, output current loops, data logging, event recording and communication protocols can be configured to use all active installed input Modules. Modules can reside on the main 509 ITM... | |
| The 507 ITM now introduces fiber optic inputs for direct winding monitoring to accurately monitor all aspects of your transformer. Features Implement Condition Based Monitoring Compare direct vs simulated winding... | |
| Vaults can be dangerous. With Qualitrol’s 506 VTM, you can move to real-time continuous remote monitoring. Qualitrol offers a fixed or wireless solution to monitor your assets remotely. Features Implement... |