Qualitrol Company, LLC Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| A connector is essential to carry the analog/digital signal from a sensor device to the control room. These can be used on products such as Remote/Direct Mount Thermometers, Pressure Relief... | |
| According to ISO 12944, C5M is a durable coating system for a very high corrosive environment. The paint helps the devices to stay corrosion free that are situated in coastal... | |
| Complete field test kit for performing confidence testing of Qualitrol 900/910 Rapid pressure rise relays (RPRRs). Includes all required components, tools and power supplies housed in a rugged carrying case. | |
| Complete field test kit for performing confidence testing of QUALITROL 930 Electronic pressure monitor to comply with NERC Standard PRC-005-6. Includes all required components, tools and power supplies housed in... | |
| Current Balancing Autotransformer TRA-001 | |
| Directional shield mounts on top of pressure relief device and is specifically designed for ease of retrofit applications Redirects flow of hot oil and gas away from personnel or critical... | |
| Duplicates the production tests performed on all new Qualitrol Rapid pressure rise relays in the Qualitrol factory. Modular design requires only 120 VAC and a dry air source. Designed to... | |
| For environmental isolation when capillary needs to pass through an enclosure | |
| Most robust solution for directed flow Optional bolt type compression coupling design does not require welding (CPG-602-1) Large radius elbow (ELB-600-1) insures maximum flow, a 90 degree mitered elbow (ELB-601-1)... | |
| Pockets and wells available to fit all bulb types including IEC and ANSI standards. | |
| Provides leak-free, long term connection between the inside fiber probe (CAB-699) and outside extension cable (CAB-700) through transformer tank walls. Designed to mate with other Qualitrol direct winding transformer accessories. | |
| Stainless Steel Case | |
| Stainless steel hardware and operating valve, operation indication pin with corrosion resistant qualities and powder coating for long life | |
| Supplementary plastic box to store your T1 fiber optic temperature probe. | |
| The coil is typically used in conjunction with our 120 series (Direct Mount Thermometer) for winding temperature simulation. It is also used with our Remote mount thermometer’s (104 series). | |
| USB to RS-485 adapter, with a 0.5m cable and a terminal block for connection to the serial port of the T/Guard-408 system. Include a 1-meter USB cable. Ground isolation of... |