Qualitrol Company, LLC Datasheets for Pressure Controllers
Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level.
Pressure Controllers: Learn more
| Product Name | Notes |
|---|---|
| Designed to balance pressure and vacuum conditions within a sealed vessel by releasing or admitting air and gas. If internal pressure reaches the pre-determined setting, valve will exhaust gas from... | |
| For use with Qualitrol 900/910 series Rapid Pressure Rise Relays and other instruments to maintain momentary alarm and trip circuits. The relay and LED indicator remains activated until the manual... | |
| Multi-function, electronic pressure monitor with adjustable pressure sensitive sensors that provide rapid pressure rise detection combined with seal-in relay functionality and static pressure monitoring and control. Features continuous outputs for... | |
| Patented mechanical device for detection of sudden pressure events based on the rate of pressure rise and safe limits established by transformer manufacturers. When a dangerous pressure rise has been... | |
| Transformer pressure gauge and/or vacuum indicator for accurate representation of the pressure state inside of a vessel. Features a 3.5 inch (88.9 mm) dial with at least 180° of angular... |