Qualitrol Company, LLC Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Mechanical device for relief of excessive pressure buildup in large volumes of gas or fluid. Patented dual gasket system provides quick response time and automatically reseals after pressure has subsided. | |
| Mechanical over pressure protection device provides pressure relief on transformers during over pressure conditions, automatically resealing once pressure has fallen. Available with a stainless steel pull ring to allow for... | |
| Mechanical over pressure protection device with integrated directional discharge outlet. Provides pressure relief and insulating fluid containment (requires optional piping) on transformers and load tap changers during over pressure conditions. | |
| Medium Pressure Relief Device (MPRD) is designed for over-pressure conditions on oil filled transformers, load tap changers, and other related electrical apparatus. Features Uniquely designed tip/side gasket that seals under... |