Qualitrol Company, LLC Datasheets for Residual Gas Analyzers
Residual gas analyzers (RGAs) identify the gases present in vacuum environments.
Residual Gas Analyzers: Learn more
| Product Name | Notes |
|---|---|
| High purity Helium carrier gas required to drive the Gas Chromatogram which forms the primary detector on TM8. | |
| Hydrogen is generated under most fault conditions that occur in power transformers and is an early indication of larger problems in the transformers lifecycle. Real time monitoring of hydrogen provides... | |
| Large gas SF6 monitor providing mechanical and local indication. Automatically compensates for gas pressure changes due to ambient temperature. Offers alarm and limit control with up to three factory set... | |
| Mechanical measurement of gas accumulation within a conservator style transformer. Alarm functions warn when level hits maximum limit and remains on until sufficient gas is removed. Sampling port allows your... | |
| Provides local mechanical indication of levels of SF6 gas as well as 4-20 mA analog remote output. Unit automatically compensates for gas pressure changes due to ambient temperature. Offers... | |
| Small SF6 gas density monitor that automatically compensates for gas pressure changes due to ambient temperature. Offers alarm and limit control with up to three factory set switches. Snap-action, SPST... | |
| The Qualitrol DGA-LT1 is a cost effective wireless transformer monitor specifically designed for monitoring failure and safety risks on distribution pad mount transformers. The DGA-LT1 automatically measures dissolved hydrogen concentration,... | |
| The Qualitrol Oil Moisture and Temperature Sensor is capable of continuously monitoring moisture ppm and Relative Saturation. Data is continuously monitored for alarming purposes by The Qualitrol Serveron Multigas TM8. | |
| The Serveron® Model TM1 offers a breakthrough price/ performance point in on-line DGA. For the first time, the benefits of on-line condition monitoring can be realized across the distribution transformer... | |
| The TM3 is Serveron®’s highly accurate and repeatable 3 gas online DGA monitor. Based on an analytical platform built around a Gas Chromatogram (GC) the TM3 takes the recognized laboratory... | |
| The TM8 is the industry’s leading 8 gas online dissolved gas analysis monitor. Based on an analytical platform built around Gas Chromatogram (GC), the Serveron TM8 takes the recognized laboratory... | |
| Two stage regulator used to feed a supply of Helium gas into the gas chromatogram at working pressures. |