TEGAM, Inc. Bluetooth-Enabled, Data-Logging Thermometer, Dual Input 932B

Description
Data Thermometer Bluetooth® Wireless: Factory Tough, Lab Accurate Data Logging Thermometer for Food and Pharmaceutical Applications, Dual Input K, J, T, E, B, N, R & S The Model 932B is a dual channel digital thermometer compatible with type K, J, T, E, B, N, R & S thermocouple probes to enable a wide range of temperature measurements, (-418 °F to 3308 °F) and boasts a 1000 hour battery life using three AA batteries. The 932B provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers. The easiest data logging function available allows users to accurately record and store up to 1000 time-stamped measurements. An unlimited number of data points may be collected when used with a Bluetooth® version 4.0 compatible wireless phone, tablet or PC either locally or on the freely accessible cloud server running TEGAM Thermometer Link for Android or for Apple iOS. This seamless connectivity allows the user to collect, transmit and store accurate temperature data for analysis or compliance reporting without any additional or third party software. The creative ergonomic design makes these instruments easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain. Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand, MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. The difference between channel 1 and channel 2 is also determined and displayed. Like all TEGAM products, our thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it. Technical Specifications Accuracy: ±(0.04% rdg + 0.3 °C) Input Type : K, J, T , E, B, N, R & S Probe Offset 1000 Hour Battery Life Bluetooth low energy technology/version 4.0 Data Logging Remote Control via mobile app Displays Real-Time Statistical Data Highly Durable Case Design Three Year Warranty Two Year Calibration Guarantee Made in USA
Datasheet
Description
Data Thermometer Bluetooth® Wireless: Factory Tough, Lab Accurate Data Logging Thermometer for Food and Pharmaceutical Applications, Dual Input K, J, T, E, B, N, R & S The Model 932B is a dual channel digital thermometer compatible with type K, J, T, E, B, N, R & S thermocouple probes to enable a wide range of temperature measurements, (-418 °F to 3308 °F) and boasts a 1000 hour battery life using three AA batteries. The 932B provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers. The easiest data logging function available allows users to accurately record and store up to 1000 time-stamped measurements. An unlimited number of data points may be collected when used with a Bluetooth® version 4.0 compatible wireless phone, tablet or PC either locally or on the freely accessible cloud server running TEGAM Thermometer Link for Android or for Apple iOS. This seamless connectivity allows the user to collect, transmit and store accurate temperature data for analysis or compliance reporting without any additional or third party software. The creative ergonomic design makes these instruments easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain. Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand, MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. The difference between channel 1 and channel 2 is also determined and displayed. Like all TEGAM products, our thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it. Technical Specifications Accuracy: ±(0.04% rdg + 0.3 °C) Input Type : K, J, T , E, B, N, R & S Probe Offset 1000 Hour Battery Life Bluetooth low energy technology/version 4.0 Data Logging Remote Control via mobile app Displays Real-Time Statistical Data Highly Durable Case Design Three Year Warranty Two Year Calibration Guarantee Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth-Enabled, Data-Logging Thermometer, Dual Input - 932B - TEGAM, Inc.
Geneva, OH, United States
Bluetooth-Enabled, Data-Logging Thermometer, Dual Input
932B
Bluetooth-Enabled, Data-Logging Thermometer, Dual Input 932B
Data Thermometer Bluetooth® Wireless: Factory Tough, Lab Accurate Data Logging Thermometer for Food and Pharmaceutical Applications, Dual Input K, J, T, E, B, N, R & S The Model 932B is a dual channel digital thermometer compatible with type K, J, T, E, B, N, R & S thermocouple probes to enable a wide range of temperature measurements, (-418 °F to 3308 °F) and boasts a 1000 hour battery life using three AA batteries. The 932B provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers. The easiest data logging function available allows users to accurately record and store up to 1000 time-stamped measurements. An unlimited number of data points may be collected when used with a Bluetooth® version 4.0 compatible wireless phone, tablet or PC either locally or on the freely accessible cloud server running TEGAM Thermometer Link for Android or for Apple iOS. This seamless connectivity allows the user to collect, transmit and store accurate temperature data for analysis or compliance reporting without any additional or third party software. The creative ergonomic design makes these instruments easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain. Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand, MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. The difference between channel 1 and channel 2 is also determined and displayed. Like all TEGAM products, our thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it. Technical Specifications Accuracy: ±(0.04% rdg + 0.3 °C) Input Type : K, J, T , E, B, N, R & S Probe Offset 1000 Hour Battery Life Bluetooth low energy technology/version 4.0 Data Logging Remote Control via mobile app Displays Real-Time Statistical Data Highly Durable Case Design Three Year Warranty Two Year Calibration Guarantee Made in USA

Data Thermometer

Bluetooth® Wireless: Factory Tough, Lab Accurate

Data Logging Thermometer for Food and Pharmaceutical Applications, Dual Input

K, J, T, E, B, N, R & S

The Model 932B is a dual channel digital thermometer compatible with type K, J, T, E, B, N, R & S thermocouple probes to enable a wide range of temperature measurements, (-418 °F to 3308 °F) and boasts a 1000 hour battery life using three AA batteries. The 932B provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers.

The easiest data logging function available allows users to accurately record and store up to 1000 time-stamped measurements. An unlimited number of data points may be collected when used with a Bluetooth® version 4.0 compatible wireless phone, tablet or PC either locally or on the freely accessible cloud server running TEGAM Thermometer Link for Android or for Apple iOS. This seamless connectivity allows the user to collect, transmit and store accurate temperature data for analysis or compliance reporting without any additional or third party software.

The creative ergonomic design makes these instruments easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain.

Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand, MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. The difference between channel 1 and channel 2 is also determined and displayed.

Like all TEGAM products, our thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it.

Technical Specifications

  • Accuracy: ±(0.04% rdg + 0.3 °C)
  • Input Type : K, J, T , E, B, N, R & S
  • Probe Offset
  • 1000 Hour Battery Life
  • Bluetooth low energy technology/version 4.0
  • Data Logging
  • Remote Control via mobile app
  • Displays Real-Time Statistical Data
  • Highly Durable Case Design
  • Three Year Warranty
  • Two Year Calibration Guarantee
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Industrial Thermometers
Product Number 932B
Product Name Bluetooth-Enabled, Data-Logging Thermometer, Dual Input
Thermometer Type Thermocouple Technology
Unlock Full Specs
to access all available technical data

Similar Products

High-performance Industrial Pyrometer - thermoMETER UC-SF15 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
Screw-in thermometer - SensyTemp TSC400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1100 C (-321 to 2012 F)
View Details