The Model 922B intrinsically safe thermocouple thermometer is a single-channel digital thermometer compatible with type K, J, T,E, N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in potentially hazardous environments. The 922B boasts a 2000 hour battery life using three AA batteries. The 922B provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers.
The creative ergonomic design makes these instruments easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain.
Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality.
Like all TEGAM products, our intrinsically safe thermocouple thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it.
TEGAM intrinsically safe products are ideal for those measuring temperature in potentially hazardous environments such as: aerospace, automotive, pharmaceutical, oil & gas, chemical, textiles, mining and even some food processing.
| TEGAM, Inc. | |
|---|---|
| Product Category | Industrial Thermometers |
| Product Number | 922B |
| Product Name | Intrinsically Safe Thermocouple Thermometer |
| Thermometer Type | Thermocouple Technology |