TEGAM, Inc. Intrinsically Safe Thermocouple Thermometer 921B

Description
The Model 921B is a single-channel intrinsically safe digital thermometer compatible with type K, J, T,E , N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in potentially hazardous environments. The 921B boasts a 2000 hour battery life using three AA batteries. The 921B provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers. The creative ergonomic design makes these instruments easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain. Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. Like all TEGAM products, our intrinsically safe thermocouple thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it. TEGAM intrinsically safe products are ideal for measuring temperature in potentially hazardous environments such as those found within the aerospace, automotive, pharmaceutical, oil & gas, chemical, textiles, and mining industries and even some food processing applications.
Datasheet
Description
The Model 921B is a single-channel intrinsically safe digital thermometer compatible with type K, J, T,E , N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in potentially hazardous environments. The 921B boasts a 2000 hour battery life using three AA batteries. The 921B provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers. The creative ergonomic design makes these instruments easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain. Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. Like all TEGAM products, our intrinsically safe thermocouple thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it. TEGAM intrinsically safe products are ideal for measuring temperature in potentially hazardous environments such as those found within the aerospace, automotive, pharmaceutical, oil & gas, chemical, textiles, and mining industries and even some food processing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Thermocouple Thermometer - 921B - TEGAM, Inc.
Geneva, OH, United States
Intrinsically Safe Thermocouple Thermometer
921B
Intrinsically Safe Thermocouple Thermometer 921B
The Model 921B is a single-channel intrinsically safe digital thermometer compatible with type K, J, T,E , N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in potentially hazardous environments. The 921B boasts a 2000 hour battery life using three AA batteries. The 921B provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers. The creative ergonomic design makes these instruments easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain. Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. Like all TEGAM products, our intrinsically safe thermocouple thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it. TEGAM intrinsically safe products are ideal for measuring temperature in potentially hazardous environments such as those found within the aerospace, automotive, pharmaceutical, oil & gas, chemical, textiles, and mining industries and even some food processing applications.

The Model 921B is a single-channel intrinsically safe digital thermometer compatible with type K, J, T,E , N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in potentially hazardous environments. The 921B boasts a 2000 hour battery life using three AA batteries. The 921B provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers.

The creative ergonomic design makes these instruments easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain.

Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality.

Like all TEGAM products, our intrinsically safe thermocouple thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it.

TEGAM intrinsically safe products are ideal for measuring temperature in potentially hazardous environments such as those found within the aerospace, automotive, pharmaceutical, oil & gas, chemical, textiles, and mining industries and even some food processing applications.

Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Industrial Thermometers
Product Number 921B
Product Name Intrinsically Safe Thermocouple Thermometer
Thermometer Type Thermocouple Technology
Unlock Full Specs
to access all available technical data

Similar Products

High-performance Industrial Pyrometer - thermoMETER UC-SF15 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details