TEGAM, Inc. Thermocouple, Type K, Thermometer 874

Description
Thermocouple Thermometer °F or °C (Type K) Economical TEGAM's 874 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type K thermocouples and probes. Constructed with ABS material for resistance to inorganic salts, alkalies, and many acids and exceptional durability, this meter is designed for the toolbox and for use in the field. Optional 8660 tilt stand/belt clip, 8668 vinyl case or 1104 leather case are available. Model 874C measures from -85 °C to 1100 °C and Model 874F measures from -120 °F to 1999 °F. Technical Specifications Accuracy: ±(0.5% rdg + 1 °C), ±(0.5% rdg + 1 °F) Range : -85 °C to 1100 °C, -120 °F to 1999 °F Resolution : 0.1°/1° Input Type : K Shock-proof and splash-proof high-impact ABS case One year warranty Made in USA
Datasheet
Description
Thermocouple Thermometer °F or °C (Type K) Economical TEGAM's 874 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type K thermocouples and probes. Constructed with ABS material for resistance to inorganic salts, alkalies, and many acids and exceptional durability, this meter is designed for the toolbox and for use in the field. Optional 8660 tilt stand/belt clip, 8668 vinyl case or 1104 leather case are available. Model 874C measures from -85 °C to 1100 °C and Model 874F measures from -120 °F to 1999 °F. Technical Specifications Accuracy: ±(0.5% rdg + 1 °C), ±(0.5% rdg + 1 °F) Range : -85 °C to 1100 °C, -120 °F to 1999 °F Resolution : 0.1°/1° Input Type : K Shock-proof and splash-proof high-impact ABS case One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type K, Thermometer - 874 - TEGAM, Inc.
Geneva, OH, United States
Thermocouple, Type K, Thermometer
874
Thermocouple, Type K, Thermometer 874
Thermocouple Thermometer °F or °C (Type K) Economical TEGAM's 874 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type K thermocouples and probes. Constructed with ABS material for resistance to inorganic salts, alkalies, and many acids and exceptional durability, this meter is designed for the toolbox and for use in the field. Optional 8660 tilt stand/belt clip, 8668 vinyl case or 1104 leather case are available. Model 874C measures from -85 °C to 1100 °C and Model 874F measures from -120 °F to 1999 °F. Technical Specifications Accuracy: ±(0.5% rdg + 1 °C), ±(0.5% rdg + 1 °F) Range : -85 °C to 1100 °C, -120 °F to 1999 °F Resolution : 0.1°/1° Input Type : K Shock-proof and splash-proof high-impact ABS case One year warranty Made in USA

Thermocouple Thermometer

°F or °C (Type K)

Economical

TEGAM's 874 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type K thermocouples and probes. Constructed with ABS material for resistance to inorganic salts, alkalies, and many acids and exceptional durability, this meter is designed for the toolbox and for use in the field. Optional 8660 tilt stand/belt clip, 8668 vinyl case or 1104 leather case are available. Model 874C measures from -85 °C to 1100 °C and Model 874F measures from -120 °F to 1999 °F.

Technical Specifications

  • Accuracy: ±(0.5% rdg + 1 °C), ±(0.5% rdg + 1 °F)
  • Range : -85 °C to 1100 °C, -120 °F to 1999 °F
  • Resolution : 0.1°/1°
  • Input Type : K
  • Shock-proof and splash-proof high-impact ABS case
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Industrial Thermometers
Product Number 874
Product Name Thermocouple, Type K, Thermometer
Thermometer Type Thermocouple Technology
Unlock Full Specs
to access all available technical data

Similar Products

High temperature thermometer - SensyTemp TSH200 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 1800 C (3272 F)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details