TEGAM, Inc. Platinum RTD Thermometer 868 / 869

Description
Platinum RTD Thermometer °F Model 868 Digital RTD Thermometer measures temperatures from -360 °F to 1100 °F. Model 869 Digital RTD Thermometer measures temperatures from -220 to 630 °C. Compatible with either 3 or 4 wire RTDs, temperature measurement is performed with a best accuracy of ± 0.4 °F (± 0.3 °C). This thermometer is specially constructed with a heavy duty ABS case specifically designed for industrial use. Model 868 reads in °F. Model 869 reads in °C. An optional tilt stand/belt clip, Part Number 8660, is available for field or bench top use. Technical Specifications Accuracy: ± 0.4 °F, ± 0.3 °C Range : -360 to 1100 °F, -220 to 630 °C Resolution : 0.1°/1° Input Type : 100 Ω Platinum RTD Low battery indicator Big, easy to read LCD display NSN: 6625-01-199-0673, NSN: 6625-01-175-5844 One year warranty Made in USA
Datasheet
Description
Platinum RTD Thermometer °F Model 868 Digital RTD Thermometer measures temperatures from -360 °F to 1100 °F. Model 869 Digital RTD Thermometer measures temperatures from -220 to 630 °C. Compatible with either 3 or 4 wire RTDs, temperature measurement is performed with a best accuracy of ± 0.4 °F (± 0.3 °C). This thermometer is specially constructed with a heavy duty ABS case specifically designed for industrial use. Model 868 reads in °F. Model 869 reads in °C. An optional tilt stand/belt clip, Part Number 8660, is available for field or bench top use. Technical Specifications Accuracy: ± 0.4 °F, ± 0.3 °C Range : -360 to 1100 °F, -220 to 630 °C Resolution : 0.1°/1° Input Type : 100 Ω Platinum RTD Low battery indicator Big, easy to read LCD display NSN: 6625-01-199-0673, NSN: 6625-01-175-5844 One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Platinum RTD Thermometer - 868 / 869 - TEGAM, Inc.
Geneva, OH, United States
Platinum RTD Thermometer
868 / 869
Platinum RTD Thermometer 868 / 869
Platinum RTD Thermometer °F Model 868 Digital RTD Thermometer measures temperatures from -360 °F to 1100 °F. Model 869 Digital RTD Thermometer measures temperatures from -220 to 630 °C. Compatible with either 3 or 4 wire RTDs, temperature measurement is performed with a best accuracy of ± 0.4 °F (± 0.3 °C). This thermometer is specially constructed with a heavy duty ABS case specifically designed for industrial use. Model 868 reads in °F. Model 869 reads in °C. An optional tilt stand/belt clip, Part Number 8660, is available for field or bench top use. Technical Specifications Accuracy: ± 0.4 °F, ± 0.3 °C Range : -360 to 1100 °F, -220 to 630 °C Resolution : 0.1°/1° Input Type : 100 Ω Platinum RTD Low battery indicator Big, easy to read LCD display NSN: 6625-01-199-0673, NSN: 6625-01-175-5844 One year warranty Made in USA

Platinum RTD Thermometer °F

Model 868 Digital RTD Thermometer measures temperatures from -360 °F to 1100 °F. Model 869 Digital RTD Thermometer measures temperatures from -220 to 630 °C. Compatible with either 3 or 4 wire RTDs, temperature measurement is performed with a best accuracy of ± 0.4 °F (± 0.3 °C). This thermometer is specially constructed with a heavy duty ABS case specifically designed for industrial use. Model 868 reads in °F. Model 869 reads in °C. An optional tilt stand/belt clip, Part Number 8660, is available for field or bench top use.

Technical Specifications

  • Accuracy: ± 0.4 °F, ± 0.3 °C
  • Range : -360 to 1100 °F, -220 to 630 °C
  • Resolution : 0.1°/1°
  • Input Type : 100 Ω Platinum RTD
  • Low battery indicator
  • Big, easy to read LCD display
  • NSN: 6625-01-199-0673, NSN: 6625-01-175-5844
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Industrial Thermometers
Product Number 868 / 869
Product Name Platinum RTD Thermometer
Thermometer Type RTD Technology
Unlock Full Specs
to access all available technical data

Similar Products

EX SPOT Pyrometer in Flame Proof Housing - EX SPOT - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details