Werbel Microwave LLC Datasheets for RF Power Dividers and RF Power Combiners
RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more
| Product Name | Notes |
|---|---|
| 20-530 MHz. | |
| 4-way 1-26.5GHz Made in the USA. | |
| 4-way 18-26.5GHz Made in the USA. | |
| 4-way 6-26.5GHz Made in the USA. | |
| 6-way 18-26.5GHz Made in the USA. | |
| 16 Count, L Band 1:4 Passive Splitters, DC Blocked, 4U Rack Mount Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks. Customized assemblies are... | |
| C Band 1:4 Active Combiner, 1U Rack Mount Enclosure Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks. Customized assemblies are available. Please contact... | |
| C Band 1:8 Active Combiner, 1U Rack Mount Enclosure Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks. Customized assemblies are available. Please contact... | |
| C Band 1:8 Active Splitter, 1U Rack Mount Enclosure Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks. Customized assemblies are available. Please contact... | |
| GPS 1:16 Active Splitter, 2U Rack Mount Enclosure Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks. Customized assemblies are available. Please contact us... | |
| GPS 1:8 Active Splitter, 1U Rack Mount Enclosure Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks. Customized assemblies are available. Please contact us... | |
| This model is built-to-order. Please contact sales for pricing and availability. Model WMU-107 is a 19-inch rack-mountable splitter/combiner array consisting of 10 independent model WM4PD-0.6-7.4-S1, which covers 600-7.125MHz. The input... | |
| D-2182 is a legacy part. It has been replaced by WM2PD-2-18-S. It will be supported as long as needed. WM2PD-2-18-S is a wideband 2-way in-line power splitter covering 2 to... | |
| D-2182-N is a legacy product. It has been replaced by WM2PD-2-18-N. It will be supported as long as needed. WM2PD-2-18-N is a wideband 2-way in-line power splitter covering the continuous... | |
| D-2185 is a legacy item. It has been replaced by WM2PD-0.5-18-S. It will remain supported as long as needed. WM2PD-0.5-18-S is a wideband 2-way in-line power splitter covering the continuous... | |
| D-3182 is a legacy product. It has been replaced by WM3PD-2-18-S. It will be supported as long as needed. WM3PD-2-18-S is a wideband 3-way in-line power splitter covering a continuous... | |
| D-4182 Power Divider, 4-way, 2-18GHz, SMA Female | |
| D-4184 Power Divider, 4-way, 4-18GHz, SMA Female | |
| D-4185 is a legacy product. It has been replaced by WM4PD-0.5-18-S. It will be supported as long as it is needed. WM4PD-0.5-18-S is a wideband 4-way in-line power splitter covering... | |
| Model WM2PD-0.5-26.5-S from Werbel Microwave is a wideband 2-way in-line power splitter covering of 500 MHz to 26.5 GHz with excellent return loss, low insertion loss, and high isolation performance. | |
| Model WM2PD-0.5-6-N from Werbel Microwave is a 2-way power splitter covering the continuous bandwidth of 500 MHz to 6 GHz. The product features low insertion loss, high isolation and excellent... | |
| Model WM2PD-0.5-6-S from Werbel Microwave is a 2-way power splitter covering the continuous bandwidth of 500 MHz to 6 GHz in a small sized enclosure with versatile mounting options. The... | |
| Model WM2PD-2-26.5-S from Werbel Microwave is a wideband 2-way in-line power splitter covering of 2 to 26.5 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion... | |
| Model WM2PD-6-26.5-S from Werbel Microwave is a wideband 2-way in-line power splitter that covers 6 to 26.5GHz with SMA-F connectors. Aluminum body enclosure with stainless steel connectors. Return loss at... | |
| Model WM3PD-18-26.5-S from Werbel Microwave is a precision-manufactur ed 3-way power splitter that covers 18 to 26.5GHz with SMA connectors. High isolation of 23.9dB typical. Tightly controlled phase balance of... | |
| Model WM4PD-0.5-26-S from Werbel Microwave is a wideband 4-way in-line power splitter covering of 500 MHz to 26.5 GHz with excellent return loss, low insertion loss, and high isolation performance. | |
| Model WM4PD-2-26.5-S from Werbel Microwave is a wideband 4-way in-line power splitter covering of 2 to 26.5 GHz with excellent return loss, low insertion loss, and high isolation performance. Our... | |
| Model WM8PD-6-26.5-S from Werbel Microwave is a wideband 8-way in-line power splitter covering of 6 to 26.5 GHz with excellent return loss, low insertion loss, and high isolation performance. Return... | |
| Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split... | |
| Power Divider, 3-way, 6-18GHz, SMA Female | |
| The WMA-PD-04-LX-N-DC1 is an active L-Band splitter designed for reliable performance in demanding applications. It operates on an input voltage range of +12 to +48 VDC and has a typical... | |
| The WMA-PD-04-LX-S-DC1 is an active L-Band splitter designed for reliable performance in demanding applications. It operates on an input voltage range of +12 to +48 VDC and has a typical... | |
| The WMA-PD-08-LX-N-DC1 is an active L-Band splitter designed for reliable performance in demanding applications. It operates on an input voltage range of +12 to +48 VDC and has a typical... | |
| The WMA-PD-08-LX-S-DC1 is an active L-Band splitter designed for reliable performance in demanding applications. It operates on an input voltage range of +12 to +48 VDC and has a typical... | |
| The model is an 8-way splitter covering the band 20MHz to 3GHz in one unit. Enclosure is a rugged aluminum housing. The recessed cover design minimizes RF leakage. Designed, assembled... | |
| The WM16PD-6-40-K is a high-frequency 16-way power divider from Werbel Microwave, operating from 6 to 40 GHz with 2.92mm female connectors and a 50-ohm impedance. It features typical performance of... | |
| The WM2PD-6-40-K is a broadband 2-way power divider from Werbel Microwave, operating from 6 to 40 GHz with 2.92 mm female connectors and 50 Ω impedance. It offers a typical return loss of... | |
| The WM4PD-18-40-K from Werbel Microwave is a 4-way power divider operating across 18 to 40 GHz, featuring 2.92 mm female connectors and a 50-ohm impedance. It provides a minimum return... | |
| The WM8PD-18-40-K from Werbel Microwave is an 8-way power divider covering 18 to 40 GHz, housed in a green-painted aluminum enclosure and equipped with 2.92 mm female connectors. It features... | |
| Werbel Microwave Model WM2PD-18-26.5-S is a 2-way splitter that covers 18000-26500MHz in a compact aluminum enclosure with stainless steel SMA-F connectors. The unit is designed to operate in 50-ohm systems. | |
| Werbel Microwave WM4PD-2-18.5-S is a 4-way zero-degrees ultra-wideband splitter and combiner supporting a wide range of applications. Low insertion loss, good power handling 30W as a splitter. Connectors are stainless... | |
| WM16PD-0.5-6-S1 is a 16-way power splitter covering the continuous bandwidth of 500 MHz to 6 GHz used in commercial test and measurement applications. The device is RoHS compliant. The aluminum... | |
| WM16PD-0.7-4-B is a 16-way in-line Wilkinson Power Divider covering 700 MHz to 4 GHz. The unique, Werbel-exclusive circuit with custom-designed connectors ensures a smooth roll-down beyond 4 GHz to account... | |
| WM2PD-0.45-7.5-S is a 2-way in-line power splitter covering the continuous bandwidth of 450 MHz to 7.5 GHz in an enclosure measuring 5.75 x 2.80 x 0.55 inches with versatile mounting... | |
| WM2PD-0.5-18-S is a wideband 2-way in-line power splitter covering the continuous bandwidth of 500 MHz to 18 GHz in a compact enclosure measuring 4.75 x 1.00 x 0.50 inches. The... | |
| WM2PD-0.5-8-N is a 2-way splitter that covers Cellular, PCS and Wi-Max bands. The operation frequency range is 500 MHz to 8 GHz. The product features low loss, high isolation and... | |
| WM2PD-1-18-S is a wideband 2-way in-line power splitter covering 1 to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion loss is 0.9dB typical, with... | |
| WM2PD-2-18-N is a wideband 2-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.96 x 0.75 inches with type... | |
| WM2PD-2-18-S is a wideband 2-way in-line power splitter covering 2 to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion loss is 0.5dB typical, with... | |
| WM3PD-2-18-S is a wideband 3-way in-line power splitter covering a continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.00 x 0.38 inches. The device... | |
| WM3PD-6-18-S is a 3-way Wilkinson divider that operates from 6 to 18 GHz. It is part of Werbel Microwave’s catalog of splitters that offer a wide range of port count... | |
| WM4PD-0.4-4-B is a 4-way power splitter covering the continuous bandwidth of 400 MHz to 4 GHz (replacing previous model that operated from 700MHz). It has low insertion loss and excellent... | |
| WM4PD-0.4-7.2-S is a low loss, high performance splitter covers 400 MHz to 7.2 GHz. Designed to support extended Wi-Fi testing applications, the device features low insertion loss, typically 1.4dB, and... | |
| WM4PD-0.5-18-S is a wideband 4-way in-line power splitter covering 500 MHz to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. The device covers several military... | |
| WM4PD-0.5-6-S is a wideband 4-way in-line power splitter covering of 0.5 to 6 GHz with excellent return loss, low insertion loss, and high isolation performance. It is a very versatile... | |
| WM4PD-0.5-6-S1 is a 4-way power splitter covering the continuous bandwidth of 500 MHz to 6 GHz in an enclosure measuring 3.48 x 3.48 x 0.55 inches. The configuration is unique... | |
| WM4PD-0.6-7.4-S1 is a 4-way power splitter covering a continuous bandwidth of 600 MHz to 7.4 GHz in an enclosure measuring 3.48 x 3.23 x 0.55 inches. The configuration is unique... | |
| WM4PD-2-18-S is a wideband 4-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 4.00 x 2.50 x 0.38 inches. This covers... | |
| WM4PD-4-18-S is a 4-way in-line power splitter covering the continuous bandwidth of 4 to 18 GHz in a compact enclosure measuring 1.98 x 1.46 x 0.38 inches. The device is... | |
| WM6PD-2-18-S is a wideband 6-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 6.00 x 4.00 x 0.38 inches. The device... | |
| WM8PD-0.5-6-S is an 8-way in-line power splitter covering the continuous bandwidth of 500 MHz to 6 GHz in an enclosure measuring 6.50 x 4.97 x 0.55 inches with versatile mounting... | |
| WM8PD-0.55-7.4-SMP (formerly known as D-8774-SMP) is an 8-way splitter to cover 7.4GHz for Wi-Fi 6E signal distribution. Its compact size with SMP male connectors and recessed cover design to mitigate... | |
| WM8PD-0.6-7.4-S1 is an 8-way single-sided connector configuration power splitter covering the continuous bandwidth of 600 MHz to 7.4 GHz in an enclosure measuring 6.50 x 5.60 x 0.55 inches with... | |
| WM8PD-0.7-4-B (formerly known as D-8047-BNC) is an 8-way in-line Wilkinson Power Divider covering 700 MHz to 4 GHz. The unique circuit structure ensures a smooth roll-down beyond 4 GHz to... | |
| WM8PD-2-18-S is a wideband 8-way in-line power splitter covering a continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 5.75 x 4.46 x 0.38 inches. One product... | |
| WMRD02-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design,... | |
| WMRD03-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design,... | |
| WMRD04-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design,... | |
| WMRD05-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design,... | |
| WMRD06-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design,... | |
| WMRD08-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design,... | |
| WMRD09-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design,... | |
| WMRD10-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design,... | |
| WMRD12-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design,... | |
| WMRD16-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design,... |