Werbel Microwave LLC Power Splitters/Combiners WM2PD-2-18-S

Description
WM2PD-2-18-S is a wideband 2-way in-line power splitter covering 2 to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion loss is 0.5dB typical, with typical isolation of 18dB between outputs. The device covers many of the military letter bands and is RoHS compliant, but Sn/Pb solder is available on special order. The compact size enclosure measures 2.25 x 1.00 x 0.38 inches with four through-mounting holes. One product covers S, C, X and Ku bands in a compact enclosure. Designed, assembled, and tested in the USA. Purchase direct via DigiKey Marketplace.
Request a Quote Datasheet
Description
WM2PD-2-18-S is a wideband 2-way in-line power splitter covering 2 to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion loss is 0.5dB typical, with typical isolation of 18dB between outputs. The device covers many of the military letter bands and is RoHS compliant, but Sn/Pb solder is available on special order. The compact size enclosure measures 2.25 x 1.00 x 0.38 inches with four through-mounting holes. One product covers S, C, X and Ku bands in a compact enclosure. Designed, assembled, and tested in the USA. Purchase direct via DigiKey Marketplace.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Splitters/Combiners - WM2PD-2-18-S - Werbel Microwave LLC
East Hanover, NJ, United States
Power Splitters/Combiners
WM2PD-2-18-S
Power Splitters/Combiners WM2PD-2-18-S
WM2PD-2-18-S is a wideband 2-way in-line power splitter covering 2 to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion loss is 0.5dB typical, with typical isolation of 18dB between outputs. The device covers many of the military letter bands and is RoHS compliant, but Sn/Pb solder is available on special order. The compact size enclosure measures 2.25 x 1.00 x 0.38 inches with four through-mounting holes. One product covers S, C, X and Ku bands in a compact enclosure. Designed, assembled, and tested in the USA. Purchase direct via DigiKey Marketplace.

WM2PD-2-18-S is a wideband 2-way in-line power splitter covering 2 to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion loss is 0.5dB typical, with typical isolation of 18dB between outputs. The device covers many of the military letter bands and is RoHS compliant, but Sn/Pb solder is available on special order. The compact size enclosure measures 2.25 x 1.00 x 0.38 inches with four through-mounting holes. One product covers S, C, X and Ku bands in a compact enclosure. Designed, assembled, and tested in the USA.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number WM2PD-2-18-S
Product Name Power Splitters/Combiners
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM8PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
Power Splitters/Combiners - WM4PD-0.6-7.4-S1 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 600.00 to 7125.00 MHz
View Details
Power Splitters/Combiners - WM2PD-1-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
Power Splitters/Combiners - WM2PD-0.5-8-N - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Connectors UHF
View Details