WM8PD-0.7-4-B is an 8-way power divider operating from 700 MHz to 4 GHz with 50-ohm impedance and BNC female connectors. It has a maximum CW input power of 30 W, with insertion loss of 1.5 to 2 dB above the ideal 9.03 dB, isolation of 17 to 22 dB, amplitude balance of 0.3 to 0.8 dB, and phase balance of 6 to 12 degrees. The aluminum enclosure measures 7.3 inches wide, 4.35 inches deep, and 0.75 inch high. Operating temperature ranges from -40 °C to +85 °C, with storage from -55 °C to +100 °C. The device is RoHS3 compliant and intended for indoor use only.
WM8PD-0.7-4-B (formerly known as D-8047-BNC) is an 8-way in-line Wilkinson Power Divider covering 700 MHz to 4 GHz. The unique circuit structure ensures a smooth roll-down beyond 4 GHz to account for frequency drifting near the band edge. Aluminum enclosure measures 7.3” wide x 4.35” deep x 0.75” high, allowing two units to be placed side-by-side in a 19” rack.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WM8PD-0.7-4-B |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 8-Way |