The WM4PD-18-40-K is a 4-way power divider operating from 18 to 40 GHz, featuring 2.92 mm female connectors and a 50-ohm impedance. It provides a minimum return loss of 12.7 dB at all ports, with insertion loss not exceeding 1.8 dB from 18 to 26.5 GHz and 2.5 dB from 26.5 to 40 GHz. Isolation is at least 17 dB across the band, with amplitude unbalance of at most 0.6 dB and 0.7 dB in the respective bands, and phase unbalance of up to 8 and 10 degrees. It handles up to 10 W CW input power with a maximum DC current of 0.1 A per port. The unit is housed in an aluminum enclosure with stainless steel connectors and beryllium copper gold-plated contacts, weighing 80 g, and operates from -55 to +85 °C in indoor environments. It is RoHS3 compliant and REACH unaffected.
The WM4PD-18-40-K from Werbel Microwave is a 4-way power divider operating across 18 to 40 GHz, featuring 2.92 mm female connectors and a 50-ohm impedance. It provides a minimum return loss of 12.7 dB (1.6:1 VSWR) at all ports, with insertion loss above the theoretical 6 dB split ranging from 1.5 to 2.2 dB. The design offers at least 17 dB of isolation, amplitude unbalance within ±0.5–0.6 dB, and phase unbalance of ±6–8 degrees. Rated for 10 watts CW input and 0.1 A DC per port, it comes in a compact aluminum housing weighing 80 g (2.8 oz), is RoHS3 compliant and REACH unaffected, and is intended for indoor environments from −55 to +85 °C.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WM4PD-18-40-K |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 4-Way |