Werbel Microwave LLC Power Splitters/Combiners WM2PD-0.5-8-N

Description
WM2PD-0.5-8-N is a 2-way splitter that covers Cellular, PCS and Wi-Max bands. The operation frequency range is 500 MHz to 8 GHz. The product features low loss, high isolation and excellent VSWR. The product has tri-alloy plated brass N female connectors in a rugged aluminum case measuring 4.75 x 1.96 x 0.75 inches. The device is RoHS compliant. The product covers bands from upper UHF to extended Wi-Fi 6E applications. Purchase direct via DigiKey Marketplace.
Request a Quote Datasheet
Description
WM2PD-0.5-8-N is a 2-way splitter that covers Cellular, PCS and Wi-Max bands. The operation frequency range is 500 MHz to 8 GHz. The product features low loss, high isolation and excellent VSWR. The product has tri-alloy plated brass N female connectors in a rugged aluminum case measuring 4.75 x 1.96 x 0.75 inches. The device is RoHS compliant. The product covers bands from upper UHF to extended Wi-Fi 6E applications. Purchase direct via DigiKey Marketplace.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Splitters/Combiners - WM2PD-0.5-8-N - Werbel Microwave LLC
East Hanover, NJ, United States
Power Splitters/Combiners
WM2PD-0.5-8-N
Power Splitters/Combiners WM2PD-0.5-8-N
WM2PD-0.5-8-N is a 2-way splitter that covers Cellular, PCS and Wi-Max bands. The operation frequency range is 500 MHz to 8 GHz. The product features low loss, high isolation and excellent VSWR. The product has tri-alloy plated brass N female connectors in a rugged aluminum case measuring 4.75 x 1.96 x 0.75 inches. The device is RoHS compliant. The product covers bands from upper UHF to extended Wi-Fi 6E applications. Purchase direct via DigiKey Marketplace.

WM2PD-0.5-8-N is a 2-way splitter that covers Cellular, PCS and Wi-Max bands. The operation frequency range is 500 MHz to 8 GHz. The product features low loss, high isolation and excellent VSWR. The product has tri-alloy plated brass N female connectors in a rugged aluminum case measuring 4.75 x 1.96 x 0.75 inches. The device is RoHS compliant. The product covers bands from upper UHF to extended Wi-Fi 6E applications.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number WM2PD-0.5-8-N
Product Name Power Splitters/Combiners
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM2PD-6-40-K - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
View Details
Active Splitters - WMA-PD-04-L-N-DC1 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Connectorized Module
View Details
Power Splitters/Combiners - WM8PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
Power Splitters/Combiners - WM8PD-0.5-6-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 500.00 to 6000.00 MHz
View Details