Werbel Microwave LLC Active Splitters WM8PD-GPS-ACT-S

Description
Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes +5VDC to the antenna connected at the RF IN port by way of internal bias tee network. All outputs are DC blocked with 200Ω DC load to simulate an antenna DC current draw for any receiver connected. All eight channels provide signal gain to help overcome the loss of the splitter and associated cabling. The product is versatile in that it allows for two power supply options: 120VAC wall adapter (provided) for benchtop use, or +5VDC direct connection by feedthrough for permanent installations into chassis or rack mount systems. Manufactured in the USA.
Request a Quote Datasheet
Description
Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes +5VDC to the antenna connected at the RF IN port by way of internal bias tee network. All outputs are DC blocked with 200Ω DC load to simulate an antenna DC current draw for any receiver connected. All eight channels provide signal gain to help overcome the loss of the splitter and associated cabling. The product is versatile in that it allows for two power supply options: 120VAC wall adapter (provided) for benchtop use, or +5VDC direct connection by feedthrough for permanent installations into chassis or rack mount systems. Manufactured in the USA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Splitters - WM8PD-GPS-ACT-S - Werbel Microwave LLC
East Hanover, NJ, United States
Active Splitters
WM8PD-GPS-ACT-S
Active Splitters WM8PD-GPS-ACT-S
Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes +5VDC to the antenna connected at the RF IN port by way of internal bias tee network. All outputs are DC blocked with 200Ω DC load to simulate an antenna DC current draw for any receiver connected. All eight channels provide signal gain to help overcome the loss of the splitter and associated cabling. The product is versatile in that it allows for two power supply options: 120VAC wall adapter (provided) for benchtop use, or +5VDC direct connection by feedthrough for permanent installations into chassis or rack mount systems. Manufactured in the USA.

Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes +5VDC to the antenna connected at the RF IN port by way of internal bias tee network. All outputs are DC blocked with 200Ω DC load to simulate an antenna DC current draw for any receiver connected. All eight channels provide signal gain to help overcome the loss of the splitter and associated cabling. The product is versatile in that it allows for two power supply options: 120VAC wall adapter (provided) for benchtop use, or +5VDC direct connection by feedthrough for permanent installations into chassis or rack mount systems. Manufactured in the USA.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number WM8PD-GPS-ACT-S
Product Name Active Splitters
Category Active
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM2PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
Power Splitters/Combiners - WM16PD-0.5-6-S1 - Werbel Microwave LLC
Specs
0º Power Divider Division: 6-Way; 16-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details
Resistive Power Splitters/Taps - WMRD05-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details
Power Splitters/Combiners - WM3PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way; 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details