The WM4PD-0.5-26.5-S is a 4-way power divider operating from 500 MHz to 26.5 GHz with SMA female connectors, designed for indoor use. It has a maximum input power of 10 W CW, an operating temperature range of -55 to +85 °C, and a storage temperature range of -55 to +100 °C. The unit is housed in an aluminum enclosure with stainless steel connectors and beryllium copper contacts gold-plated. Insertion loss ranges from 1.7 to 5.7 dB across the band, return loss at the input port exceeds 10 dB, and isolation between output ports is at least 12 dB. Amplitude unbalance is up to 1.1 dB and phase unbalance up to 12 degrees. The device is RoHS3 compliant and weighs 316 g.
Model WM4PD-0.5-26-S from Werbel Microwave is a wideband 4-way in-line power splitter covering of 500 MHz to 26.5 GHz with excellent return loss, low insertion loss, and high isolation performance. The product is a new offering of the 26.5GHz series offered by Werbel Microwave. Precision assembled, tested, and designed in the USA.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WM4PD-0.5-26.5-S |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 4-Way |