The WM2PD-6-26.5-S is a 2-way power divider covering 6 to 26.5 GHz with SMA female connectors, an aluminum enclosure, and stainless steel connectors. It has a maximum input power of 20 W under CW operation with all outputs terminated in a 50-ohm load. Return loss is 13 dB minimum across the full band, insertion loss above 3.01 dB is 1.2 dB maximum, isolation between output ports is 16 dB minimum, amplitude unbalance is 0.8 dB maximum, and phase unbalance is 8 degrees maximum. Operating temperature ranges from -55 to +85 °C, with storage from -55 to +100 °C. It is RoHS3 compliant, designed for indoor use only, and manufactured in the United States.
Model WM2PD-6-26.5-S from Werbel Microwave is a wideband 2-way in-line power splitter that covers 6 to 26.5GHz with SMA-F connectors. Aluminum body enclosure with stainless steel connectors. Return loss at the input port is 17.2dB typical. Return loss output is 18.4dB typical. Insertion loss above 3.01dB is 0.57dB typical. Isolation of the splitter between outputs is 21dB typical. The unit has excellent amplitude and phase balance. Designed to handle 20W as a splitter. Made in USA.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WM2PD-6-26.5-S |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 2-Way |