Werbel Microwave LLC Resistive Power Splitters/Taps WMRD04-7.2-S

Description
WMRD04-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It has applications in markets such as CATV, test and measurement, and military radio. May be used in single shot pulse power and timer synchronization applications. Its small size makes it easy to integrate into compact systems. Designed, assembled, and tested in the USA. Wi-Fi Wi-Max 6E 6G 7.125GHz. Purchase direct via DigiKey Marketplace.
Request a Quote
Description
WMRD04-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It has applications in markets such as CATV, test and measurement, and military radio. May be used in single shot pulse power and timer synchronization applications. Its small size makes it easy to integrate into compact systems. Designed, assembled, and tested in the USA. Wi-Fi Wi-Max 6E 6G 7.125GHz. Purchase direct via DigiKey Marketplace.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMRD04-7.2-S is a 4-way resistive divider operating from DC to 7.2 GHz with a 50-ohm impedance. It features SMA-female connectors, an aluminum enclosure, and operates within a temperature range of -40 to +85 °C. The device has a total insertion loss of 12.0 to 13.2 dB, a minimum isolation of 12.0 dB, and a return loss of at least 9.5 dB on all ports. It handles continuous wave input power up to +30 dBm at +30 °C, derating linearly to +25 dBm at +85 °C. The part is RoHS3 compliant, weighs 25.2 g, and is designed for indoor use only.

Datasheet Summary
Powered by GS/AI

The WMRD04-7.2-S is a 4-way resistive divider operating from DC to 7.2 GHz with a 50-ohm impedance. It features SMA-female connectors, an aluminum enclosure, and operates within a temperature range of -40 to +85 °C. The device has a total insertion loss of 12.0 to 13.2 dB, a minimum isolation of 12.0 dB, and a return loss of at least 9.5 dB on all ports. It handles continuous wave input power up to +30 dBm at +30 °C, derating linearly to +25 dBm at +85 °C. The part is RoHS3 compliant, weighs 25.2 g, and is designed for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Resistive Power Splitters/Taps - WMRD04-7.2-S - Werbel Microwave LLC
East Hanover, NJ, United States
Resistive Power Splitters/Taps
WMRD04-7.2-S
Resistive Power Splitters/Taps WMRD04-7.2-S
WMRD04-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It has applications in markets such as CATV, test and measurement, and military radio. May be used in single shot pulse power and timer synchronization applications. Its small size makes it easy to integrate into compact systems. Designed, assembled, and tested in the USA. Wi-Fi Wi-Max 6E 6G 7.125GHz. Purchase direct via DigiKey Marketplace.

WMRD04-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It has applications in markets such as CATV, test and measurement, and military radio. May be used in single shot pulse power and timer synchronization applications. Its small size makes it easy to integrate into compact systems. Designed, assembled, and tested in the USA. Wi-Fi Wi-Max 6E 6G 7.125GHz.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number WMRD04-7.2-S
Product Name Resistive Power Splitters/Taps
Package Type / Form Factor Connectorized Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM4PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
Power Splitters/Combiners - WM2PD-20-530M-N - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 20.00 to 530.00 MHz
View Details
Power Splitters/Combiners - WM4PD-0.4-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
Frequency 400.00 to 7200.00 MHz
View Details
Power Splitters/Combiners - WM4PD-1-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 1000.00 to 26500.00 MHz
View Details