D-2182-N is a legacy product. It has been replaced by WM2PD-2-18-N. It will be supported as long as needed.
WM2PD-2-18-N is a wideband 2-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.96 x 0.75 inches with type N female connectors. The device is RoHS compliant. Return loss 18dB typical. Insertion loss 0.5dB typical. Isolation 18dB typical. Amplitude balance 0.32dB typical. Phase balance 4 degrees typical.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | D-2182-N |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 2-Way |