4-way power divider for 6-26.5 GHz operation with SMA female connectors, housing in aluminum with a nominal weight of 83.0 g, operating from -55 to +85 °C and rated for 10 W CW input power with all outputs terminated. Return loss is 10 dB min. at high band, insertion loss is 2.1 dB max., isolation is 16 dB min., amplitude unbalance is 0.8 dB max., phase unbalance is 12 degrees max., and it is RoHS3 compliant.
4-way 6-26.5GHz Made in the USA.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WM4PD-6-26.5-S |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 4-Way |