Werbel Microwave LLC Resistive Power Splitters/Taps WMRD12-7.2-S

Description
WMRD12-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It has applications in markets such as CATV, test and measurement, and military radio. May be used in single shot pulse power and timer synchronization applications. Its small size makes it easy to integrate into compact systems. Designed, assembled, and tested in the USA. Wi-Fi Wi-Max 6E 6G 7.125GHz. Purchase direct via DigiKey Marketplace.
Request a Quote
Description
WMRD12-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It has applications in markets such as CATV, test and measurement, and military radio. May be used in single shot pulse power and timer synchronization applications. Its small size makes it easy to integrate into compact systems. Designed, assembled, and tested in the USA. Wi-Fi Wi-Max 6E 6G 7.125GHz. Purchase direct via DigiKey Marketplace.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMRD12-7.2-S is a 12-way resistive divider with a DC to 7.2 GHz frequency range and 50-ohm impedance, designed for signal splitting in RF applications. It features SMA-female connectors, an aluminum enclosure, and operates within -40 to +85 °C. The total insertion loss is specified at 21.6 to 23.1 dB, with a minimum return loss of 9.5 dB on the input port and 9.5 dB on each output port. Isolation between groups is 33.5 dB, and it supports up to +30 dBm input power at +30 °C, derating linearly to +25 dBm at +85 °C. The device is RoHS3 compliant and intended for indoor use only.

Datasheet Summary
Powered by GS/AI

The WMRD12-7.2-S is a 12-way resistive divider with a DC to 7.2 GHz frequency range and 50-ohm impedance, designed for signal splitting in RF applications. It features SMA-female connectors, an aluminum enclosure, and operates within -40 to +85 °C. The total insertion loss is specified at 21.6 to 23.1 dB, with a minimum return loss of 9.5 dB on the input port and 9.5 dB on each output port. Isolation between groups is 33.5 dB, and it supports up to +30 dBm input power at +30 °C, derating linearly to +25 dBm at +85 °C. The device is RoHS3 compliant and intended for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Resistive Power Splitters/Taps - WMRD12-7.2-S - Werbel Microwave LLC
East Hanover, NJ, United States
Resistive Power Splitters/Taps
WMRD12-7.2-S
Resistive Power Splitters/Taps WMRD12-7.2-S
WMRD12-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It has applications in markets such as CATV, test and measurement, and military radio. May be used in single shot pulse power and timer synchronization applications. Its small size makes it easy to integrate into compact systems. Designed, assembled, and tested in the USA. Wi-Fi Wi-Max 6E 6G 7.125GHz. Purchase direct via DigiKey Marketplace.

WMRD12-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It has applications in markets such as CATV, test and measurement, and military radio. May be used in single shot pulse power and timer synchronization applications. Its small size makes it easy to integrate into compact systems. Designed, assembled, and tested in the USA. Wi-Fi Wi-Max 6E 6G 7.125GHz.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number WMRD12-7.2-S
Product Name Resistive Power Splitters/Taps
Package Type / Form Factor Connectorized Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM8PD-6-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 26500.00 MHz
View Details
Power Splitters/Combiners - WM4PD-4-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details
Microwave Rack Mount Assemblies - WMU-102 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Rack mount unit
View Details
Power Splitters/Combiners - WM2PD-0.5-8-N - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Connectors UHF
View Details