The WM3PD-6-18-S is a 3-way power divider operating from 6 to 18 GHz with SMA female connectors, designed for indoor use. It features a 50 Ω impedance, aluminum enclosure, and weighs 57.0 g. The device exhibits a minimum return loss of 9.5 dB at the input port and 12.0 dB at output ports, with insertion loss not exceeding 1.0 dB and isolation of at least 18 dB. Amplitude unbalance is within ±0.9 dB, and phase unbalance does not exceed 12 degrees. It handles up to 10 W CW input power and 0.167 W per output port under terminated conditions. Operating temperature ranges from -55 °C to +85 °C, and it complies with RoHS3 and REACH standards. Connectors are stainless steel with beryllium copper contacts gold-plated, and insulators are virgin PTFE.
WM3PD-6-18-S is a 3-way Wilkinson divider that operates from 6 to 18 GHz. It is part of Werbel Microwave’s catalog of splitters that offer a wide range of port count and frequency ranges. Its compact aluminum enclosure measures 1.57 x 1.57 x 0.38 inches. The device is RoHS compliant, however it may be specially ordered with lead solder. Return loss 14dB typical input, 15dB typical output. Insertion loss above 4.8dB is 0.3dB typical. Isolation 23 dB typ. Phase balance 3.4 degrees typical. Designed, assembled and tested in USA.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WM3PD-6-18-S |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 3-Way |