Werbel Microwave LLC Power Splitters/Combiners WM4PD-2-18.5-S

Description
Werbel Microwave WM4PD-2-18.5-S is a 4-way zero-degrees ultra-wideband splitter and combiner supporting a wide range of applications. Low insertion loss, good power handling 30W as a splitter. Connectors are stainless steel for durability. Our own unique design maximizes bandwidth in a small size. Assembled and tested in USA. Purchase direct via DigiKey Marketplace.
Request a Quote
Description
Werbel Microwave WM4PD-2-18.5-S is a 4-way zero-degrees ultra-wideband splitter and combiner supporting a wide range of applications. Low insertion loss, good power handling 30W as a splitter. Connectors are stainless steel for durability. Our own unique design maximizes bandwidth in a small size. Assembled and tested in USA. Purchase direct via DigiKey Marketplace.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Werbel Microwave WM4PD-2-18.5-S is a 4-way broadband power divider designed for RF signal distribution from 2 to 18.5 GHz. It features SMA female connectors, an aluminum enclosure, and operates reliably from -55 to +85 °C. The device has a maximum CW input power of 30 watts, with insertion loss up to 2.00 dB maximum, isolation of at least 10 dB minimum, amplitude balance within 0.8 dB maximum, and phase balance within 12 degrees maximum. All connectors are stainless steel with beryllium copper contacts, gold plated. The unit is RoHS3 compliant, weighs 115 grams, and is designated for indoor use only.

Datasheet Summary
Powered by GS/AI

The Werbel Microwave WM4PD-2-18.5-S is a 4-way broadband power divider designed for RF signal distribution from 2 to 18.5 GHz. It features SMA female connectors, an aluminum enclosure, and operates reliably from -55 to +85 °C. The device has a maximum CW input power of 30 watts, with insertion loss up to 2.00 dB maximum, isolation of at least 10 dB minimum, amplitude balance within 0.8 dB maximum, and phase balance within 12 degrees maximum. All connectors are stainless steel with beryllium copper contacts, gold plated. The unit is RoHS3 compliant, weighs 115 grams, and is designated for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Power Splitters/Combiners - WM4PD-2-18.5-S - Werbel Microwave LLC
East Hanover, NJ, United States
Power Splitters/Combiners
WM4PD-2-18.5-S
Power Splitters/Combiners WM4PD-2-18.5-S
Werbel Microwave WM4PD-2-18.5-S is a 4-way zero-degrees ultra-wideband splitter and combiner supporting a wide range of applications. Low insertion loss, good power handling 30W as a splitter. Connectors are stainless steel for durability. Our own unique design maximizes bandwidth in a small size. Assembled and tested in USA. Purchase direct via DigiKey Marketplace.

Werbel Microwave WM4PD-2-18.5-S is a 4-way zero-degrees ultra-wideband splitter and combiner supporting a wide range of applications. Low insertion loss, good power handling 30W as a splitter. Connectors are stainless steel for durability. Our own unique design maximizes bandwidth in a small size. Assembled and tested in USA.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number WM4PD-2-18.5-S
Product Name Power Splitters/Combiners
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM4PD-0.6-7.4-S1 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 600.00 to 7125.00 MHz
View Details
Power Splitters/Combiners - WM2PD-1-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
Power Splitters/Combiners - WM8PD-18-40-K - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 40000.00 MHz
View Details
Power Splitters/Combiners - WM2PD-2-18-N - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Connectors Type N
View Details