The WM2PD-0.5-6-S is a 2-way broadband power divider/combiner operating from 0.5 to 6 GHz with SMA female connectors, designed for RF signal distribution in test and measurement systems. It is housed in an aluminum enclosure with brass and beryllium copper connectors, gold plated, and virgin PTFE insulators. Maximum insertion loss is 1.3 dB at high band, minimum isolation is 18 dB, and minimum return loss is 14 dB at the input port and 17 dB at output ports. Amplitude unbalance is 0.5 dB max, and phase unbalance is 6 degrees max. It handles up to 50 W CW input power at low band and 30 W at high band, with a maximum DC current of 1.2 A per port. Operating temperature ranges from -55 °C to +85 °C, and it is RoHS3 compliant. The part weighs 85 g and is intended for indoor use only.
Model WM2PD-0.5-6-S from Werbel Microwave is a 2-way power splitter covering the continuous bandwidth of 500 MHz to 6 GHz in a small sized enclosure with versatile mounting options. The device is RoHS compliant. This part has versatile mounting options. Standard through holes mount the part from the broad surface, while threaded holes allow for bulkhead rack-mountable mounting. Typical insertion loss of 0.7dB. Typical isolation of 23dB. Return loss 19dB typical. Amplitude balance 0.2dB typical. Phase balance 2 degrees typical.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WM2PD-0.5-6-S |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 2-Way |