Model WM2PD-0.5-6-N is a 2-way broadband power divider/combiner operating from 0.5 to 6 GHz with N female connectors. It features a maximum insertion loss of 1.3 dB at high band, minimum isolation of 16 dB, and maximum amplitude unbalance of 0.5 dB. Return loss is 14 dB min at port S and 17 dB min at ports 1 and 2. The device handles 50 W CW input power at low and mid bands and 30 W at high band, with 0.5 W per output port when combining. Phase unbalance is 6 degrees max. The enclosure is aluminum with stainless steel connectors and beryllium copper gold-plated contacts, using virgin PTFE insulators. It operates from -55 to +85 °C, weighs 284 g, and is RoHS3 compliant. Designed for indoor use only.
Model WM2PD-0.5-6-N from Werbel Microwave is a 2-way power splitter covering the continuous bandwidth of 500 MHz to 6 GHz. The product features low insertion loss, high isolation and excellent VSWR performance. Tight phase matching and amplitude balance between outputs. Aluminum body with stainless steel N female connectors. Ready for 5G and 6G deployment. The device is RoHS compliant. Typical phase balance of 2 degrees and insertion loss of 0.8dB.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WM2PD-0.5-6-N |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 2-Way |