The WM2PD-6-40-K is a 2-way power divider operating from 6 to 40 GHz with 2.92 mm female connectors and 50 Ω impedance. It exhibits a minimum return loss of 12.6 dB across the band, insertion loss not exceeding 2.0 dB above the theoretical 3.01 dB split, and isolation of at least 16 dB. Amplitude balance is within ±0.6 dB and phase balance within ±5°. The device handles up to 10 W CW input power with a maximum DC current of 0.3 A per port. It operates from -55 °C to +85 °C, is constructed with an aluminum enclosure, stainless steel connectors, and beryllium copper contacts gold-plated, and is RoHS3 compliant. The unit weighs 22.7 g and is intended for indoor use.
The WM2PD-6-40-K is a broadband 2-way power divider from Werbel Microwave, operating from 6 to 40 GHz with 2.92 mm female connectors and 50 Ω impedance. It offers a typical return loss of 12.6–14 dB, insertion loss no greater than 2.0 dB above the theoretical 3.01 dB split, and at least 16 dB of isolation. Amplitude and phase balance are maintained within ±0.6 dB and ±5°, respectively. The unit supports up to 10 W CW input power and is built for indoor use from −55 °C to +85 °C. Constructed with an aluminum enclosure, stainless steel connectors, and gold-plated beryllium copper contacts, it is RoHS compliant and weighs 22.7 grams.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WM2PD-6-40-K |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 2-Way |