Werbel Microwave LLC Power Splitters/Combiners WM8PD-20-3000M-S

Description
The model is an 8-way splitter covering the band 20MHz to 3GHz in one unit. Enclosure is a rugged aluminum housing. The recessed cover design minimizes RF leakage. Designed, assembled and tested in the USA.
Request a Quote
Description
The model is an 8-way splitter covering the band 20MHz to 3GHz in one unit. Enclosure is a rugged aluminum housing. The recessed cover design minimizes RF leakage. Designed, assembled and tested in the USA.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WM8PD-20-3000M-S is an 8-way power divider operating from 20 MHz to 3 GHz, with an aluminum enclosure and SMA female connectors. It has a 50-ohm impedance, a maximum input power of 1 W CW, and operates from -55 to +85 °C. Insertion loss is 4.1 to 5.7 dB, isolation is at least 14.0 dB, amplitude balance is within ±0.80 dB, and return loss is 9.5 dB minimum at all ports. The device weighs 170 g, is RoHS compliant, and is rated for indoor use only.

Datasheet Summary
Powered by GS/AI

The WM8PD-20-3000M-S is an 8-way power divider operating from 20 MHz to 3 GHz, with an aluminum enclosure and SMA female connectors. It has a 50-ohm impedance, a maximum input power of 1 W CW, and operates from -55 to +85 °C. Insertion loss is 4.1 to 5.7 dB, isolation is at least 14.0 dB, amplitude balance is within ±0.80 dB, and return loss is 9.5 dB minimum at all ports. The device weighs 170 g, is RoHS compliant, and is rated for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Power Splitters/Combiners - WM8PD-20-3000M-S - Werbel Microwave LLC
East Hanover, NJ, United States
Power Splitters/Combiners
WM8PD-20-3000M-S
Power Splitters/Combiners WM8PD-20-3000M-S
The model is an 8-way splitter covering the band 20MHz to 3GHz in one unit. Enclosure is a rugged aluminum housing. The recessed cover design minimizes RF leakage. Designed, assembled and tested in the USA.

The model is an 8-way splitter covering the band 20MHz to 3GHz in one unit. Enclosure is a rugged aluminum housing. The recessed cover design minimizes RF leakage. Designed, assembled and tested in the USA.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number WM8PD-20-3000M-S
Product Name Power Splitters/Combiners
0º Power Divider Division: 8-Way
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM2PD-18-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 to 26500.00 MHz
View Details
Microwave Rack Mount Assemblies - WMU-107 - Werbel Microwave LLC
Specs
Package Type / Form Factor Rack mount unit
Frequency 600.00 to 7125.00 MHz
View Details
Power Splitters/Combiners - D-3186 - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details
Power Splitters/Combiners - WM8PD-20-3000M-SMP - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Connectors SMP
View Details