Merrimac Industries, Inc. Datasheets for RF Couplers
RF couplers are circuits that sample RF transmissions by combining (coupling) signals asymmetrically. There three basic types of devices: unidirectional, bidirectional, and dual directional.
RF Couplers: Learn more
| Product Name | Notes |
|---|---|
| Multi-Mix PICO® is the next big leap for Multi-Mix technology. Multi-Mix PICO® reduces the size of single-function microwave components from 84% to 87% compared to the previous Multi-Mix designs, which... | |
| Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a... | |
| The Multi-Mix PICO® QHD-Z series provides a 3 dB, quadrature coupler with low insertion loss, high isolation, and high power handling in a small outline. Accurate phase and amplitude balance... | |
| The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them... |